EN
  • EN
  • DE

71M6542GT-IGT/F

Part No 71M6542GT-IGT/F
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC ENERGY METER 100-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Measurement Error 0.1%
Voltage - I/O High 2V
Voltage - I/O Low 0.8V
Supply Voltage - Operating 3 V to 3.6 V
Meter Type Single Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 100-LQFP (14x14)
Win Source Part Number 1006984-71M6542GT-IGT/F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 71M6542GT-IGT/F CAD Model

Description

The 71M6542GT-IGT/F is a highly integrated, single-chip energy meter IC from Maxim Integrated, a leader in analog and mixed-signal technologies. This advanced metering chip is designed for residential and commercial energy metering applications, providing accurate energy measurement, data management, and communication capabilities.

Key Features:

  • High Accuracy: The 71M6542GT-IGT/F offers exceptional measurement accuracy, which is vital for reliable billing and energy management. It complies with international metering standards, ensuring its suitability for global deployment.
  • On-Chip Flash Memory: With integrated flash memory, the device allows for robust program and data storage, facilitating firmware upgrades and customization without the need for external memory components.
  • Integrated LCD Driver: The chip includes a built-in LCD driver that supports a wide range of display options, enabling users to easily read consumption data and other important information directly from the meter.
  • Four-Quadrant Metering: The ability to measure both active and reactive power in all four quadrants allows for comprehensive energy monitoring, including generation and consumption.
  • Low Power Consumption: Designed for energy-sensitive applications, the 71M6542GT-IGT/F maintains low power operation, reducing the overall power consumption of the metering system.

Applications:

The versatility of the 71M6542GT-IGT/F makes it suitable for a wide range of metering applications, including:

  • Residential energy meters
  • Commercial energy management systems
  • Smart grid infrastructure
  • Sub-metering

Technical Specifications:

The 71M6542GT-IGT/F operates over a wide temperature range and is available in a compact 68-pin QFN package. It features a multiprocessor architecture with a dedicated 8051 core for metering computations, alongside additional processing power for communication and control tasks.

For developers and manufacturers looking for a reliable and feature-rich energy metering solution, the 71M6542GT-IGT/F from Maxim Integrated provides a sophisticated, high-performance option that can be integrated into a variety of metering systems.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Need more? Email Us
Microchip Technology
48-TQFP, IND TEMP, 1.8V/3V, TRAY
Lowest to $8.7314
Microchip Technology
IC ENERGY METER FRONT 6CH 28SSOP / 3 Phase Meter IC 28-SSOP
Lowest to $5.1881
Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $27.8572
Maxim Integrated
IC ENERGY METER 256KB 68-QFN / Single Phase, Dual Phase Meter IC 68-SQFN (8x8)
Lowest to $8.3317
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP
Lowest to $8.1612
Analog Devices Inc.
IC MONITOR QUAD UV/OV 16LFCSP
Lowest to $11.8863
Analog Devices Inc.
IC MONITOR QUAD UV/OV 14TSSOP / Single Phase Meter IC 14-TSSOP
Lowest to $13.1880
Maxim Integrated
IC ENERY METER 3PH 128K 100-LQFP / 3 Phase Meter IC 100-LQFP (14x14)
Lowest to $20.3338

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1834 $58.5676
34+ $3.4327 $116.7118
53+ $3.3264 $176.2992
72+ $3.2190 $231.7680
93+ $3.1116 $289.3788
125+ $2.7893 $348.6625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess