EN
  • EN
  • DE

78M6613-IM/F/PSU

Part No 78M6613-IM/F/PSU
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC PWR MEASUREMENT AC 32SQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Input Impedance 40 kOhm to 90 kOhm
Measurement Error 0.5%
Voltage - I/O High 2V
Voltage - I/O Low 0.8V
Operating Supply Current 9.1mA
Supply Voltage - Operating 3 V to 3.6 V
Meter Type Single Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-QFN Exposed Pad (5x5)
Win Source Part Number 1010151-78M6613-IM/F/PSU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 78M6613-IM/F/PSU CAD Model

Description

Maxim Integrated 78M6613-IM/F/PSU Product Overview

The 78M6613-IM/F/PSU from Maxim Integrated is a highly sophisticated, single-phase, fully integrated, power measurement and monitoring IC (Integrated Circuit) that is specifically designed for real-time monitoring of power supplies, including AC/DC, DC/DC converters, and power distribution units (PDUs). This device is an ideal solution for applications where accurate power consumption measurement is essential for operational efficiency and performance optimization.

Key Features:

  • High Accuracy: The 78M6613-IM/F/PSU offers exceptional measurement accuracy, making it suitable for critical applications where precise power data is crucial.
  • Integrated Solution: This IC integrates a full suite of power measurement functions, including voltage, current, power factor, active power, apparent power, and energy usage, reducing the need for multiple components.
  • Embedded MPU: With an embedded 32-bit compute engine (MPU), it can run real-time power calculations and firmware for custom applications, providing flexibility and programmability.
  • Communication Interface: It features a UART or SPI communication interface for easy integration with microcontrollers and other digital systems.
  • On-Chip Calibration: The device supports on-chip calibration to ensure ongoing accuracy and performance over time and across various temperature ranges.
  • Compact Package: Delivered in a compact 24-pin SSOP package, the 78M6613-IM/F/PSU saves space on the PCB and is suitable for high-density power monitoring applications.

Applications:

The 78M6613-IM/F/PSU is versatile and can be employed in a wide range of applications, including:

  • Server and telecom power supplies
  • Power distribution units (PDUs)
  • Green energy systems
  • Home appliances
  • Industrial automation systems

In summary, the 78M6613-IM/F/PSU from Maxim Integrated is a powerful tool for anyone looking to enhance the efficiency and reliability of their power systems. With its precision, integration, and versatility, it stands out as a top choice for power monitoring solutions.

You May Also Be Interested in

Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Lowest to $0.4657
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
PWR MGMT SUPERVISORY / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess