EN
  • EN
  • DE

DS1077Z-100+

Part No DS1077Z-100+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description Programmable, All-Silicon Oscillator Runs Up to 133MHz with No External Components
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Frequency 100 MHz
Height 1.5 mm
Lead Free Yes
Length 5 mm
Load Capacitance 50 pF
Max Duty Cycle 60 %
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.25 V
Manufacturer Package Identifier S8+4
Min Operating Temperature -40 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Number of Pins 8
Operating Supply Current 50 mA
Operating Supply Voltage 5 V
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Termination SMD/SMT
Width 4 mm
Win Source Part Number 1029227-DS1077Z-100+
Categories Clock/Timing - Programmable Timers and Oscillators
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1077Z-100+ CAD Model

Description

Maxim Integrated DS1077Z-100+ Programmable Oscillator

The DS1077Z-100+ is a versatile, programmable silicon oscillator that offers a low-cost solution to your timing requirements. Manufactured by Maxim Integrated, this device is part of their EconOscillator™ family and features a frequency range that is fully user-adjustable. The DS1077Z-100+ is an ideal replacement for traditional crystal oscillators, providing enhanced stability and precision in a variety of electronic applications.

The oscillator operates from a 4.5V to 5.5V supply voltage, making it suitable for many digital systems. It can be programmed through a two-wire serial interface, which allows for easy integration into existing designs without the need for complex programming environments or additional hardware. The frequency is adjustable from 4.9kHz to 133MHz, providing a wide range to meet the specific needs of different applications.

One of the key features of the DS1077Z-100+ is its ability to output two synchronous and independent frequencies, which can be controlled and varied on-the-fly. This dual-output functionality enables the device to be used in a variety of applications, including but not limited to, clock generation for microprocessors, serial communication, and as a modulated signal source.

Furthermore, the DS1077Z-100+ is designed with power-saving in mind. It includes a power-down feature that reduces power consumption when the oscillator is not in use, making it an energy-efficient choice for battery-powered devices. Its small 8-pin SOIC package also makes it a space-saving component in PCB design.

Key specifications of the DS1077Z-100+ include:

  • Programmable output frequency from 4.9kHz to 133MHz
  • Dual independent frequency outputs
  • Two-wire serial interface for programming
  • Power-down capability for energy efficiency
  • 4.5V to 5.5V supply voltage
  • 8-pin SOIC package

Whether you are designing consumer electronics, communication devices, or industrial equipment, the DS1077Z-100+ from Maxim Integrated provides a reliable and flexible clock generation solution that can adapt to your specific needs.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 50.0000MHZ CMOS SMD / 50 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.4054
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1612
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Microchip Technology
MEMS OSC XO 1.9512MHZ CMOS SMD / 1.9512 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $4.8866
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess