DS1100LU-125 Delay Line IC from Maxim Integrated
The DS1100LU-125 is a highly versatile, 5-tap silicon delay line product from Maxim Integrated, designed to provide precise timing adjustments to digital circuits. This integrated circuit is part of the DS1100 series that offers different fixed-tap delays, providing solutions for a variety of applications including signal processing, waveform shaping, and timing adjustments in digital systems.
Key Features
- Multiple Delay Taps: The DS1100LU-125 is equipped with 5 equally spaced taps, offering multiple delay intervals which can be utilized to fine-tune the timing of digital signals.
- Fixed Delay: The total delay of the device is 125ns, with each tap providing a 25ns increment, allowing for precise timing configurations.
- High-Speed Operation: This delay line is capable of operating at high speeds, making it suitable for high-frequency applications.
- 3.3V or 5V Supply Voltage: The IC can be powered by either a 3.3V or 5V supply, providing flexibility in various system designs.
- Low Power Consumption: It is designed for low power consumption, which is critical for power-sensitive applications.
- Compact Package: The DS1100LU-125 comes in a small 8-pin microSOP package, which is ideal for space-constrained applications.
Applications
The DS1100LU-125 delay line is suitable for a variety of applications, including:
- Signal Synchronization
- Skew Adjustment
- Network Switches and Routers
- Pulse-Width Modulation
- Time-Delay Relays
- Serial Data Communication
Product Specifications
Parameter
Value
Total Delay
125ns
Number of Taps
5
Supply Voltage
3.3V or 5V
Package
8-pin microSOP
With its combination of features, the DS1100LU-125 from Maxim Integrated is an excellent choice for designers looking to implement precise delay lines in their digital circuit designs.