EN
  • EN
  • DE

DS1233DZ-10+

Part No DS1233DZ-10+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC 4.375V NO PBR 10% SOT223 / Processor Supervisor 4.375V 1 Active Low/Open Drain 4-Pin(3+Tab) SOT-223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series EconoReset
Packaging Tube
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 250 ms Minimum
Voltage - Threshold 4.375V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223-3
Win Source Part Number 772944-DS1233DZ-10+
Popularity Medium
Supply and Demand Status Balance
Family Name DS1233DZ-10+
Introduction Date November 18, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS1233DZ-10+ CAD Model

Description

The DS1233DZ-10+ is a robust, high-quality electronic component manufactured by Maxim Integrated, a company known for its innovative and reliable integrated circuits. This device is a part of Maxim's extensive portfolio of power-supply and battery-management solutions, designed to enhance the performance and longevity of electronic systems.

Key Features

  • Voltage Monitoring: The DS1233DZ-10+ offers precise voltage monitoring capabilities that are essential for maintaining the stability and reliability of electronic systems. It ensures that the voltage levels remain within specified thresholds, safeguarding sensitive components from potential damage caused by voltage fluctuations.
  • Power-On Reset: The device integrates a power-on reset feature, which initializes a system's microprocessor or digital system upon startup. This ensures that the system begins operation in a known state, which is crucial for the proper functioning of digital devices.
  • Low-Power Consumption: Designed with energy efficiency in mind, the DS1233DZ-10+ consumes minimal power, making it ideal for battery-powered applications or energy-sensitive projects where power conservation is a priority.
  • Compact Package: The product comes in a small-outline package, making it suitable for space-constrained applications. Its compact size does not compromise its performance, offering the same high-quality functionality expected from Maxim Integrated components.

Applications

The DS1233DZ-10+ is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Microprocessor systems
  • Computers and computer peripherals
  • Portable/battery-powered equipment
  • Industrial controllers

Technical Specifications

The DS1233DZ-10+ operates over a wide voltage range and has a threshold of 10% accuracy. It is designed to be directly interfaced with a microcontroller or other digital systems, providing a reliable reset signal whenever necessary.

Conclusion

Maxim Integrated's DS1233DZ-10+ is an essential component for designers looking to enhance system stability and reliability. Its combination of voltage monitoring, power-on reset functionality, low power consumption, and a compact form factor make it an excellent choice for a multitude of electronic applications. Maxim Integrated continues to deliver components that meet the highest standards of quality and innovation, and the DS1233DZ-10+ is no exception.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8556 $51.3360
145+ $0.7020 $101.7900
225+ $0.6801 $153.0225
305+ $0.6581 $200.7205
395+ $0.6362 $251.2990
530+ $0.5704 $302.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess