EN
  • EN
  • DE

DS1386-32K-150

Part No DS1386-32K-150
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 253548-DS1386-32K-150
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1386-32K-150 CAD Model

Description

Maxim Integrated DS1386-32K-150: Real-Time Clock RAM

The Maxim Integrated DS1386-32K-150 is a versatile real-time clock (RTC) module that integrates a wealth of features for systems requiring accurate timekeeping, data storage, and extended durability. This component is designed to maintain not only the time and date but also to provide a non-volatile memory storage solution.

At the heart of the DS1386-32K-150 lies a real-time clock/calendar which provides seconds, minutes, hours, day, date, month, and year information. The accuracy of the timekeeping is maintained within the RTC by a built-in crystal oscillator, which ensures that time is kept with precision, even when the main power is lost. The device also supports automatic leap year correction, up to the year 2100, ensuring long-term reliability without the need for manual adjustments.

One of the standout features of the DS1386-32K-150 is its integrated 32KB of static RAM. This non-volatile memory is battery-backed, preserving stored data for extended periods even when the main power supply is unavailable. This makes the DS1386-32K-150 an ideal choice for applications that require data retention without constant power, such as embedded systems, utility meters, and other industrial or commercial devices.

The device operates on a wide voltage range and includes an energy-saving feature that reduces power consumption during periods when the RAM is not accessed. This makes it an energy-efficient choice for battery-powered applications. The DS1386-32K-150 is designed for direct connection to a microprocessor bus, allowing for easy integration into existing designs.

For security and control purposes, the DS1386-32K-150 features a programmable watchdog timer, alarm interrupts, and a lockable timekeeping register. These features provide additional layers of safety and ensure that critical events are captured and addressed promptly.

The DS1386-32K-150 comes in a robust, industry-standard 150 mil SO package, ensuring compatibility with a wide range of hardware designs and making it suitable for harsh industrial environments. With its comprehensive feature set, this Maxim Integrated product is a reliable and flexible solution for any application requiring accurate timekeeping and data storage.

Overall, the Maxim Integrated DS1386-32K-150 is a highly reliable and functional component that delivers the quality and performance expected from a leader in integrated circuit design and manufacturing.

You May Also Be Interested in

NEC
Need more? Email Us
Shindengen
Diode 600V 1A Automotive 2-Pin Case 1F
Lowest to $0.3327
STMicroelectronics
Lowest to $103.5561
Diodes Incorporated
Lowest to $0.1143
NEC
Need more? Email Us
Shindengen
SCHOTTKY RECTIFIERS / Diode Schottky 30V 3A 2-Pin Case 1F
Lowest to $0.1513
NEC
Lowest to $11.4253
Shindengen
General Purpose Rectifiers(600V 1.2A) / Diode 600V 1.2A Automotive 2-Pin Case 1F
Lowest to $8.9951
Sanken
Lowest to $1.1435

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess