EN
  • EN
  • DE

DS1609-50+

Part No DS1609-50+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC SRAM 2KBIT 50NS 24DIP / SRAM Chip Async Dual 5V 2K-bit 256 x 8 24-Pin PDIP W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Dual Port, Asynchronous
Memory Size 2Kb (256 x 8)
Write Cycle Time - Word, Page 50ns
Access Time 50ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 24-DIP (0.600", 15.24mm)
Manufacturer Package 24-PDIP
Win Source Part Number 773043-DS1609-50+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1609
Introduction Date February 04, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1609-50+ CAD Model

Description

Maxim Integrated DS1609-50+ Dual Watchdog Timer

The DS1609-50+ from Maxim Integrated is a robust dual watchdog timer, designed to enhance system reliability through supervisory control. This innovative component is a crucial addition to any mission-critical application where system failures are not an option. The DS1609-50+ ensures that microprocessors, microcontrollers, and other programmable devices operate smoothly by providing a necessary safety net for system hang-ups and malfunctions.

Featuring two watchdog timers, the DS1609-50+ offers a dual level of protection. The primary watchdog timer serves as the first line of defense, resetting a system in the event of a software lock-up or other faults. Meanwhile, the secondary timer acts as an independent monitor, providing an additional layer of security to guarantee recovery if the primary timer fails. This dual-timer configuration makes the DS1609-50+ an ideal choice for systems that cannot afford to fail under any circumstances.

One of the key benefits of the DS1609-50+ is its wide operating temperature range from -40°C to +85°C, making it suitable for use in harsh environmental conditions. The device also features a precision temperature-compensated voltage reference and comparator circuit to monitor VCC. When VCC falls below the factory-set reset thresholds, the device issues a reset to the processor, ensuring proper operation during power fluctuations.

The DS1609-50+ comes in a compact, space-saving 16-pin SO package, which allows for easy integration into various designs without taking up significant board space. With its simple interface, the DS1609-50+ can be readily incorporated into existing designs, providing an immediate upgrade in system stability and reliability.

Whether used in industrial controls, embedded systems, or communication devices, the Maxim Integrated DS1609-50+ dual watchdog timer is an essential component for anyone looking to bolster their system’s uptime and prevent costly downtime due to system errors. Its combination of dual-timer redundancy, wide temperature range, and compact form factor makes it a versatile and reliable choice for safeguarding critical operations.

You May Also Be Interested in

Cypress Semiconductor Corp
IC NVSRAM 256KBIT SPI 16SOIC
Lowest to $19.0520
Cypress Semiconductor Corp
IC SRAM 4.5M PARALLEL 100TQFP / 4-Mbit (128K x 36) Pipelined Sync SRAM
Lowest to $8.1393
Cypress Semiconductor Corp
IC NVSRAM 16MBIT PAR 48TSOP I
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18M PARALLEL 100TQFP / 18-Mbit (512K × 36/1M × 18) Pipelined SRAM with NoBL™ Architecture (With ECC)
Lowest to $41.8082
IDT, Integrated Device Technology Inc
IC SRAM 16K PARALLEL 52PLCC / HIGH SPEED 2K X 8 DUAL-PORT STATIC RAM
Lowest to $28.4466
Cypress Semiconductor Corp
IC SRAM 9M PARALLEL 165FBGA / 9-Mbit Burst of Two Pipelined SRAMs with QDR Architecture
Lowest to $28.2155
Alliance Memory, Inc.
IC SRAM 2MBIT PARALLEL 48TFBGA
Lowest to $4.3703
ISSI, Integrated Silicon Solution Inc
IC SRAM 8M PARALLEL 48VFBGA
Lowest to $4.7933
Cypress Semiconductor Corp
IC SRAM 16MBIT PAR 54TSOP II
Lowest to $36.0196

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess