EN
  • EN
  • DE

DS1624S-C08+T&R

Part No DS1624S-C08+T&R
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description TEMP SENSOR WITH MEM SOIC REV B2 / Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type 2-Wire Serial
Voltage - Supply 2.7V ~ 5.5V
Resolution 12 b
Features One-Shot, Standby Mode, Shutdown Mode
Accuracy - Highest (Lowest) ±0.5°C (±2°C)
Test Condition 0°C ~ 70°C (-55°C ~ 125°C)
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIC
Base Product Number DS1624
Standard Package 2,000
REACH Status REACH Unaffected
Win Source Part Number 1349709-DS1624S-C08+T&R
Ultra Librarian 3D Model Ultra Librarian DS1624S-C08+T&R CAD Model

Description

The Maxim Integrated DS1624S-C08+T&R is a high-precision digital thermometer and memory module that offers a comprehensive solution for temperature sensing and data storage applications. This integrated circuit is designed to provide accurate temperature measurements while also featuring a nonvolatile memory component, making it an ideal choice for a wide range of industries, including telecommunications, computing, and medical devices.

Key Features

  • Temperature Sensing: The DS1624S-C08+T&R provides temperature readings with a high degree of accuracy and a wide range of -55°C to +125°C. The device's digital thermometer function outputs the temperature as a 13-bit, 2's complement reading, ensuring precise temperature monitoring.
  • Integrated Memory: Along with its temperature sensing capabilities, the device includes 256 bytes of nonvolatile EEPROM memory. This allows for the storage of critical data that must be preserved across power cycles, such as calibration parameters or system configuration settings.
  • Easy Interface: Communication with the DS1624S-C08+T&R is facilitated through a simple 2-wire serial interface, compatible with I²C protocols. This ensures easy integration into existing systems with minimal additional components required.
  • Package and Supply: The device comes in a surface-mount package, optimized for reflow soldering processes. It operates from a supply voltage of 2.7V to 5.5V, making it versatile for various applications and system designs.
  • Temperature Resolution: The device offers a user-selectable resolution for the temperature readings, from 9 bits up to 12 bits, allowing for a balance between resolution and conversion time based on the application's requirements.

Applications

The DS1624S-C08+T&R is suited for a broad array of applications where accurate temperature readings and data retention are crucial. It is commonly used in environmental controls, system thermal management, and electronic test equipment. Its robust design ensures reliable performance even in harsh industrial environments.

Ordering and Packaging

The DS1624S-C08+T&R is available in tape and reel packaging, facilitating efficient assembly for high-volume production. The "+T&R" suffix indicates that the product is provided in this tape and reel format, which is preferred for automated pick-and-place manufacturing processes.

You May Also Be Interested in

Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess