EN
  • EN
  • DE

DS1743-70

Part No DS1743-70
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 28-EDIP  /  Real Time Clock (RTC) IC Clock/Calendar 8KB Parallel 28-DIP Module (0.600", 15.24mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Type Clock/Calendar
Features Leap Year, NVSRAM, Y2K
Memory Size 8KB
Date Format YY-MM-DD-dd
Interface Parallel
Voltage - Supply 4.5V ~ 5.5V
Current - Timekeeping (Max) 3mA @ 5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 28-DIP Module (0.600", 15.24mm)
Supplier Device Package 28-EDIP
Base Product Number DS1743
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names DS174370
Standard Package 12
Win Source Part Number 1159982-DS1743-70
Ultra Librarian 3D Model Ultra Librarian DS1743-70 CAD Model

Description

Maxim Integrated DS1743-70: High-Capacity NV SRAM with Embedded RTC

The DS1743-70 is a versatile memory solution from Maxim Integrated that combines a full-featured Real-Time Clock (RTC) with a high-capacity Non-Volatile (NV) Static RAM. This product is designed to retain data and maintain accurate timekeeping in the absence of power, making it ideal for a wide range of applications that require reliable data storage and time management.

Key Features:

  • Integrated Memory: The DS1743-70 offers 64K x 8 of non-volatile static RAM, ensuring data preservation without battery dependency during power loss.
  • Real-Time Clock: An embedded RTC provides timekeeping with seconds, minutes, hours, day, date, month, and year information. The clock is accurate over the full industrial temperature range.
  • Automatic Battery Switching: The device includes an integrated lithium energy source and automatic write-protection to prevent data corruption during power cycling or failure.
  • Low Power Consumption: Designed for energy efficiency, the DS1743-70 consumes minimal power, which extends the life of the onboard battery.
  • Y2K Compliant: The RTC is fully compliant with year 2000 requirements and also supports leap year corrections.
  • Industry-Standard Packaging: It is available in a 32-pin JEDEC standard package, compatible with common socket specifications and easy to integrate into existing designs.

Applications:

The DS1743-70 is suitable for a broad array of applications, including but not limited to:

  • Industrial systems
  • Embedded computers
  • Communication infrastructure
  • POS terminals
  • Network servers

Technical Specifications:

  • Power Supply Voltage: 4.5V to 5.5V
  • Operating Temperature: -40°C to +70°C
  • Package Type: 32-pin EDIP (JEDEC standard)

With its robust design, the DS1743-70 from Maxim Integrated ensures long-term reliability for critical data storage and timekeeping functions, making it a trusted component for industrial and commercial electronic systems.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR SPI 16SOIC
Lowest to $31.6897
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Lowest to $13.8623
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Lowest to $81.8181
Maxim Integrated
IC BATT CHG I2C RTC W/TRICKLE
Lowest to $5.3838
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.3573
Texas Instruments
IC RTC CLK/CALENDAR PAR 24-DIP
Lowest to $18.7702

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess