EN
  • EN
  • DE

DS1780E+T&R

Part No DS1780E+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Thermal Management
Description IC CPU PERIPHERAL MON 24-TSSOP / CPU Peripheral Monitor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Function Thermal Monitor, CPU Peripherals
Sensor Type Internal
Sensing Temperature -40°C ~ 125°C
Accuracy ±12°C(Maximum)
Topology ADC (Sigma Delta), Comparator, Fan Speed Control, Register Bank
Output Type I²C/SMBus
Output Alarm No
Output Fan Yes
Operating Supply Voltage 2.8 V ~ 5.75 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 773109-DS1780E+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS1780
Introduction Date November 19, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DS1780E+T&R CAD Model

Description

Product Overview: Maxim Integrated DS1780E+T&R

The DS1780E+T&R from Maxim Integrated is a comprehensive solution designed to monitor environmental and system health parameters. This precision sensor is engineered for applications that require real-time monitoring of multiple physical attributes including temperature, voltage, and fan speed. The DS1780E+T&R is an essential component for systems that demand reliable operation and advanced diagnostics.

Key Features

  • Integrated Monitoring: The device integrates multiple monitoring functions for temperature, voltage, and fan speed, making it a versatile choice for system health management.
  • High Accuracy: With precision sensors, the DS1780E+T&R ensures accurate readings, which is critical for maintaining the optimal performance and safety of electronic systems.
  • Programmable: Users can program warning thresholds and limits, enabling the device to trigger alerts when parameters exceed safe operating ranges.
  • Communication: The device features an I²C-compatible interface, allowing for easy integration with a microcontroller or other system components for data communication.
  • Compact Package: Housed in a small form factor, the DS1780E+T&R saves valuable board space and is suitable for dense PCB layouts.
  • Temperature Range: The sensor operates over a wide temperature range, making it suitable for various environments and applications.

Applications

This versatile sensor is ideal for use in a range of applications, including but not limited to:

  • Computer servers and workstations
  • Industrial systems
  • Telecommunications equipment
  • Environmental control systems

Quality and Reliability

Maxim Integrated is renowned for its commitment to quality and the DS1780E+T&R is no exception. The product is designed to meet the highest standards of reliability and performance, ensuring that it can withstand the rigors of demanding applications.

You May Also Be Interested in

Nuvoton Technology Corporation of America
Lowest to $9.7932
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
Analog Devices Inc.
IC PWR SUPPLY MGR
Lowest to $93.8438
NXP / Nexperia
DDR memory module temp sensor with integrated SPD
Lowest to $1.7806
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1391 $51.3384
57+ $1.7551 $100.0407
89+ $1.7003 $151.3267
122+ $1.6454 $200.7388
158+ $1.5906 $251.3148
211+ $1.4261 $300.9071
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess