EN
  • EN
  • DE

DS2110Z/T&R+C01

Part No DS2110Z/T&R+C01
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1056120-DS2110Z/T&R+C01
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS2110Z/T&R+C01 CAD Model

Description

The DS2110Z/T&R+C01 is a high-performance, integrated circuit from Maxim Integrated, designed to offer robust solutions for demanding applications. This product is part of Maxim's extensive range of electronic components that provide efficient, reliable performance for a variety of system requirements.

Key Features

  • High Precision: Ensures accurate operation and measurements, which is critical for sensitive applications.
  • Low Power Consumption: Ideal for battery-operated devices, contributing to longer battery life and reduced energy costs.
  • Compact Size: Its small form factor enables it to be used in space-constrained applications without compromising performance.
  • Robust Design: Built to withstand harsh industrial environments, ensuring reliability and longevity.

Applications

The DS2110Z/T&R+C01 is versatile and can be used in a variety of sectors, including:

  • Telecommunications
  • Industrial Control Systems
  • Medical Devices
  • Automotive Systems
  • Consumer Electronics

Technical Specifications

The DS2110Z/T&R+C01 is available in a tape and reel package, making it suitable for automated assembly processes. The ‘C01’ suffix indicates a specific configuration or variant, which may refer to packaging, temperature range, or other specific product characteristics.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the DS2110Z/T&R+C01 is no exception. It undergoes rigorous testing to ensure it meets the high standards expected by industries and consumers alike. With Maxim's reputation for reliability, this product is an excellent choice for designers looking to integrate a dependable component into their systems.

Ordering Information

For detailed ordering information and to request samples or technical support, customers can visit Maxim Integrated's official website or contact an authorized distributor. Maxim's customer service and technical support teams are available to provide assistance with product selection, implementation, and post-sales support.

You May Also Be Interested in

TDK Corporation
Lowest to $0.2041
TDK Corporation
new, original packaged
Lowest to $0.0059
Holystone
Need more? Email Us
NEC
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Microchip Technology
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess