EN
  • EN
  • DE

DS2155G+

Part No DS2155G+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TXRX T1/E1/J1 1-CHIP 100CSBGA / Telecom IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Obsolete
Base Product Number DS2155
Standard Package 20 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1028879-DS2155G+
Ultra Librarian 3D Model Ultra Librarian DS2155G+ CAD Model

Description

The DS2155G+ from Maxim Integrated is a high-performance, single-chip transceiver designed for T1/E1/J1 environments. This versatile component is an ideal solution for telecommunications equipment manufacturers and network infrastructure developers seeking to implement or upgrade their systems with robust and reliable data transmission capabilities.

Key Features

  • Integrated Transceiver: Combines transmitter, receiver, and framing functions for T1, E1, and J1 applications in a single package, simplifying design and reducing board space requirements.
  • Flexible Operation: Supports both framed and unframed modes of operation, as well as a wide variety of line codes, including AMI, B8ZS, and HDB3.
  • High-Level Integration: Features an on-chip jitter attenuator, clock recovery, and line build-out circuits, which reduce the need for external components and complexity.
  • Programmable: Offers a rich set of programmable options via a serial interface, allowing customization for specific application requirements.
  • Robust Performance: Designed to meet or exceed the specifications of the relevant ITU, ANSI, and Bell standards for T1/E1/J1 transmission.
  • Power Efficiency: Operates on a single 3.3V power supply, with power-down and sleep modes available to conserve energy when not in active use.

Applications

The DS2155G+ is suited for a wide range of applications in the telecommunications field, including:

  • Digital Loop Carriers
  • Channel Banks
  • ISDN Primary Rate Interfaces
  • PBX Systems
  • Mobile Base Stations
  • Test Equipment

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The DS2155G+ is no exception, with its design and manufacturing processes aimed at ensuring reliability and longevity in demanding telecommunications environments.

With its combination of integration, flexibility, and performance, the DS2155G+ provides an efficient solution for the critical task of T1/E1/J1 data transmission, making it a valuable component for any telecommunications system designer's toolkit.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess