EN
  • EN
  • DE

DS2176

Part No DS2176
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 24DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Function Receive Buffer
Interface TDM
Number of Circuits 1
Current - Supply 5mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number DS2176
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586405-DS2176
Ultra Librarian 3D Model Ultra Librarian DS2176 CAD Model

Description

The DS2176 T1/E1/J1 Bit Error Rate Tester (BERT) is a comprehensive solution designed by Maxim Integrated to meet the testing and diagnostic needs of T1, E1, and J1 telecommunication lines. This highly integrated device is engineered to provide a robust set of features that facilitate the analysis and monitoring of digital transmission systems.

Key Features:

  • Multi-Standard Support: The DS2176 supports T1 (1.544Mbps), E1 (2.048Mbps), and J1 standards, making it versatile for use in various geographic regions and applications.
  • Bit Error Rate Testing: At the core of its functionality, the DS2176 performs bit error rate testing, which is crucial for assessing the integrity and reliability of digital transmission systems.
  • Pattern Generation and Detection: It can generate and detect a wide range of standard test patterns including QRSS, 1:7, 3 in 24, and more, which are essential for thorough line testing.
  • Flexible Clocking Options: The device offers several clocking modes, including recovered clock and internal clock modes, providing flexibility for different testing scenarios.
  • Automatic Error Counting: The DS2176 features automatic error counting with both internal and external error count inputs, simplifying the process of error monitoring.
  • Programmable Loopback Modes: For on-site diagnostics, the device includes programmable loopback modes, facilitating quick and easy troubleshooting.

Applications:

The DS2176 is ideal for a variety of applications within the telecommunications industry, including:

  • Test equipment for T1/E1/J1 lines
  • Line build-out and maintenance
  • Network equipment design and validation
  • System performance monitoring

Maxim Integrated's DS2176 BERT is an indispensable tool for engineers and technicians working on the installation, maintenance, and monitoring of T1, E1, and J1 telecommunication systems. Its comprehensive feature set ensures accurate, reliable testing and diagnostics, which is critical for maintaining high-quality digital communication networks.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $43.9850
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess