EN
  • EN
  • DE

MC10E016FNG

Part No MC10E016FNG
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC COUNTER 8BIT SYNC ECL 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 8
Reset Asynchronous
Timing Synchronous
Count Rate 900MHz
Trigger Type Positive Edge
Supply Voltage - Operating 4.2 V to 5.7 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 135474-MC10E016FNG
Ultra Librarian 3D Model Ultra Librarian MC10E016FNG CAD Model

Description

The MC10E016FNG is a high-performance, 5V ECL 8-bit binary ripple counter designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is part of ON Semiconductor's 10E series, known for its high-speed operation and reliability. The MC10E016FNG is specifically built for applications requiring fast counting and timing operations, making it an ideal choice for a wide range of industrial, communication, and computing applications.

Key Features

  • High-Speed Operation: The MC10E016FNG is capable of handling fast counting operations with ECL technology, ensuring minimal propagation delays.
  • 8-Bit Binary Ripple Counter: This device provides an 8-bit binary counting sequence from a single clock input, facilitating complex timing and counting tasks.
  • Fully Synchronous Counting: All outputs change synchronously with the clock, providing precise timing and control.
  • Master Reset: The counter includes a master reset function, allowing for the counter to be quickly set to zero when needed.
  • Extended Temperature Range: The MC10E016FNG operates reliably over an extended temperature range, suitable for various environmental conditions.
  • Differential ECL Outputs: The device features differential outputs, which can drive ECL inputs or interface with other logic families when used with appropriate power supply considerations.

Applications

With its fast counting capabilities and robust design, the MC10E016FNG is suitable for a variety of applications, including:

  • High-speed digital systems
  • Frequency dividers
  • Timers and counters in industrial controls
  • Precision timing circuits
  • Data processing and computing equipment

Technical Specifications

The MC10E016FNG is offered in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, ensuring a compact footprint for space-constrained applications. It is designed to be used with a 5V power supply and provides a typical power dissipation of 725 mW. The device is characterized for operation over the full industrial temperature range of -40°C to +85°C.

ON Semiconductor's commitment to quality ensures that the MC10E016FNG meets stringent performance criteria, making it a reliable choice for system designers who require high-speed counting solutions.

You May Also Be Interested in

Texas Instruments
IC COUNTER/OSC ASYNC BIN 16TSSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
Lowest to $0.4752
Texas Instruments
IC COUNTER DECADE 4BIT 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014
Texas Instruments
IC COUNTER BINARY 3ST 16-DIP / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP
Lowest to $0.7510
Texas Instruments
IC COUNTER BINARY 3ST 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC 4-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $0.3399
Texas Instruments
IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $8.4695

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess