EN
  • EN
  • DE

DS21Q41B

Part No DS21Q41B
Manufacturer Maxim Integrated
Catalog Interface - Controllers
Description IC FRAMER T1 QUAD 128-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Case / Package 128-LQFP (14x20)
Win Source Part Number 080708-DS21Q41B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS21Q41B CAD Model

Description

Introducing the DS21Q41B Quad T1/E1/J1 Transceiver

The DS21Q41B from Maxim Integrated is a highly integrated transceiver solution designed for T1, E1, and J1 communication interfaces. This advanced product is tailored to meet the stringent requirements of telecommunications infrastructure, providing a robust and efficient means of handling high-speed data transmission.

Key Features

  • Multi-Protocol Support: The DS21Q41B supports T1, E1, and J1 protocols, making it a versatile choice for a wide range of applications in telecommunication networks.
  • High Integration: This transceiver integrates line interface, framer, and LIU (Line Interface Unit) functionality into a single chip, reducing the complexity and footprint of the design.
  • Jitter Attenuation: The on-chip jitter attenuator ensures reliable data transmission by mitigating the effects of jitter on the communication line.
  • Flexible Clocking Options: It offers various clocking options, including a crystal oscillator and an external clock input, providing flexibility for different system designs.
  • Low Power Consumption: Designed with power efficiency in mind, the DS21Q41B helps in reducing the overall power consumption of telecommunication systems.
  • Diagnostic Features: The device includes built-in test capabilities such as loopback modes and a bit error rate tester (BERT) for easy system diagnostics and troubleshooting.

Applications

The DS21Q41B is ideal for use in a variety of communication equipment, including:

  • Channel service units (CSUs)
  • Data service units (DSUs)
  • Integrated access devices (IADs)
  • Router and switch WAN interfaces
  • Wireless base station controllers

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the DS21Q41B is no exception. It is built to meet the high standards expected in professional telecommunications equipment, ensuring long-term performance and stability.

With its comprehensive feature set and dependable performance, the DS21Q41B is the go-to solution for developers looking to implement T1/E1/J1 interfaces in their communication systems. Maxim Integrated's expertise in high-speed communication design is exemplified in this state-of-the-art transceiver, making it an excellent choice for your next telecommunications project.

You May Also Be Interested in

Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess