EN
  • EN
  • DE

DS2409P

Part No DS2409P
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 6TSOC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Interface 1-Wire®
Voltage - Supply 4.5V ~ 5.5V
Package / Case 6-SMD, J-Lead
Supplier Device Package 6-TSOC
Mounting Type Surface Mount
Base Product Number DS2409
Standard Package 120 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586440-DS2409P
Ultra Librarian 3D Model Ultra Librarian DS2409P CAD Model

Description

Maxim Integrated DS2409P MicroLAN Coupler

The Maxim Integrated DS2409P is an innovative microLAN coupler designed to extend and enhance the capabilities of 1-Wire networks. This powerful device acts as a hub, allowing users to segment their 1-Wire network into several branches, which can lead to improved network performance, better organization, and increased flexibility in the design and troubleshooting of complex systems.

At the heart of the DS2409P is its ability to operate as a switch, controlling two PIO channels that can be used to connect or disconnect sections of the network. This functionality is essential for managing the network's topology and is particularly useful for isolating problematic segments without disrupting the entire system. The DS2409P's smart on-chip sensing feature can automatically configure the network upon power-up, ensuring a smooth and efficient operation.

With its compact 6-pin TSOC package, the DS2409P is designed for space-constrained applications, maintaining a small footprint while delivering robust performance. The device can be powered from the data line itself, eliminating the need for an external power supply and simplifying the overall design of the 1-Wire network.

One of the key advantages of the DS2409P is its compatibility with Maxim Integrated's 1-Wire protocol, which allows for communication and power over a single data line. This simplifies the wiring requirements and reduces the cost and complexity of system deployment. The DS2409P is ideal for a wide range of applications, including environmental control systems, access control, and sensor networks, where reliable data communication and network integrity are paramount.

Maxim Integrated's commitment to quality and reliability is evident in the DS2409P, making it a trusted choice for professionals and hobbyists alike who require a dependable solution for their 1-Wire network needs. Whether you're looking to expand an existing network or build a new one from scratch, the DS2409P offers the flexibility and performance to meet the demands of your project.

For more information, datasheets, and technical support, visit the Maxim Integrated website where you can also find resources to help you get started with the DS2409P in your next project.

You May Also Be Interested in

Texas Instruments
PATTI / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess