EN
  • EN
  • DE

DS2431Q+T

Part No DS2431Q+T
Manufacturer Maxim Integrated
Description 1024-Bit, 1-Wire EEPROM Individual Memory Pages Can Be Permanently
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1202+Rohs
Reference case DFN
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 730629-DS2431Q+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2431Q+T CAD Model

Description

Maxim Integrated DS2431Q+T 1-Wire EEPROM

The Maxim Integrated DS2431Q+T is a high-quality 1-Wire EEPROM device that provides 1024 bits of electrically erasable programmable read-only memory (EEPROM). This compact, reliable, and efficient memory module is designed for applications that require a simple and cost-effective method for storing and retrieving data with minimal wiring. The DS2431Q+T is particularly suitable for identification and authentication purposes where a small data storage space is needed.

Key Features:

  • 1-Wire Interface: Allows for simple and efficient one-wire communication, which reduces the number of wires needed for data transmission and provides a unique serial number for each device.
  • High Capacity: Offers 1024 bits of EEPROM, organized as four pages of 256 bits, for storing configuration data, calibration constants, or other application-specific information.
  • Durability: The EEPROM is rated for a high number of write cycles, ensuring long-term reliability and stability of the stored data.
  • Redundant Storage: Each page can be individually write-protected to prevent accidental overwriting, and the data is automatically copied to an additional page for redundancy and data integrity.
  • Low Power Consumption: Designed for energy efficiency, making it ideal for battery-powered or energy-sensitive applications.

Applications:

The DS2431Q+T is versatile and can be used in a wide range of applications, including:

  • Accessory/Part Identification
  • Data Storage for Calibration and Configuration
  • Device Authentication
  • Aftermarket Management
  • Medical and Healthcare Equipment Tracking

With its robust design and ease of integration, the Maxim Integrated DS2431Q+T 1-Wire EEPROM is an excellent choice for developers and engineers seeking a secure and reliable method for small-scale data storage. Its unique serial number also makes it an ideal choice for counterfeit prevention and warranty management systems.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0374 $50.9350
60+ $1.6717 $100.3020
93+ $1.6195 $150.6135
128+ $1.5672 $200.6016
166+ $1.5150 $251.4900
221+ $1.3583 $300.1843
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,620 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess