EN
  • EN
  • DE

DS2465P+T

Part No DS2465P+T
Manufacturer Maxim Integrated
Catalog Interface - Controllers
Description IC I2C TO 1WIRE BRIDGE 6TSOC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Protocol 1-Wire
Function Controller
Interface I2C
Supply Voltage (V) 2.97V ~ 3.63V
Current - Supply 750μA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 6-SMD, J-Lead
Supplier Device Package 6-TSOC
Part Number Series DS2465
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802639-DS2465P+T
Ultra Librarian 3D Model Ultra Librarian DS2465P+T CAD Model

Description

The DS2465P+T from Maxim Integrated is a robust secure authentication coprocessor that provides a comprehensive solution for data protection and user authentication. This advanced device integrates SHA-256 hashing, secure storage, and asymmetric public/private key capabilities, making it an ideal component for applications requiring high-security measures such as IoT devices, medical equipment, and access control systems.

Key Features

  • SHA-256 Hash Engine: The built-in SHA-256 hash engine ensures data integrity and authenticity by generating unique hash signatures for stored data, which is critical in preventing tampering and forgery of information.
  • Secure EEPROM Storage: With secure EEPROM storage, the DS2465P+T offers protected storage for sensitive data, including cryptographic keys, ensuring that critical information remains confidential and secure from unauthorized access.
  • 1-Wire Interface: The device features a 1-Wire interface, which allows for simple and efficient communication using a single data line plus ground for power and signaling, optimizing the design for systems with limited wiring possibilities.
  • Public/Private Key Authentication: The coprocessor supports asymmetric key authentication, enabling secure challenge-response exchanges that validate device authenticity and help prevent counterfeiting and unauthorized usage.
  • High-Level Command Set: An easy-to-use command set simplifies the implementation of complex cryptographic operations, allowing developers to integrate robust security features with minimal effort.

Applications

The versatility of the DS2465P+T makes it suitable for a wide range of applications. It excels in scenarios where secure data transactions and device authentication are paramount. This includes, but is not limited to, secure peripheral management, system licensing, and protection against unauthorized firmware updates and cloning.

The DS2465P+T is available in a compact, lead(Pb)-free, 6-pin TSOC package, making it easy to integrate into space-constrained designs while ensuring compliance with environmental regulations. Maxim Integrated's commitment to quality and security is evident in this powerful and reliable secure authentication coprocessor, designed to meet the stringent demands of modern electronic systems.

You May Also Be Interested in

Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1080 $59.0520
40+ $2.9075 $116.3000
62+ $2.8073 $174.0526
89+ $2.6068 $232.0052
116+ $2.5065 $290.7540
145+ $2.4063 $348.9135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,080 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess