EN
  • EN
  • DE

DS3144

Part No DS3144
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 144CSPBGA / Telecom IC Framer, Line Interface Unit (LIU) 144-CSPBGA (13x13)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Function Framer, Line Interface Unit (LIU)
Interface LIU
Number of Circuits 4
Voltage - Supply 3.135V ~ 3.465V
Current - Supply 290mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 144-BGA, CSPBGA
Supplier Device Package 144-CSPBGA (13x13)
Base Product Number DS3144
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 869562-DS3144
Ultra Librarian 3D Model Ultra Librarian DS3144 CAD Model

Description

Maxim Integrated's DS3144: The Premier Single-Chip T1/E1/J1 Transceiver

The DS3144 from Maxim Integrated stands out as a comprehensive solution for network equipment where space, power, and versatility are at a premium. This highly integrated device is designed to handle the physical layer requirements of T1, E1, and J1 telecommunication interfaces, making it an ideal choice for a wide range of applications including wireless base stations, gateways, and routers.

Key Features

  • Multi-Protocol Support: The DS3144 supports T1, E1, and J1 protocols, providing a flexible platform for telecommunications equipment manufacturers. This single-chip solution can be configured to interface with a variety of network standards, ensuring broad compatibility and simplifying design processes.
  • High Integration: By integrating line interface units (LIUs), framer functions, and a jitter attenuator, the DS3144 reduces the need for external components. This integration not only saves board space but also contributes to a reduction in power consumption and overall system cost.
  • Enhanced Jitter Performance: The built-in jitter attenuator ensures signal integrity by reducing the effects of jitter on transmitted and received data. This is crucial for maintaining high-quality communications over long distances.
  • Flexible Clocking Options: The DS3144 offers a range of clocking options, including a crystal oscillator and support for an external clock source. This flexibility allows for precise timing control, which is essential for synchronization in communication systems.
  • Low Power Consumption: Designed with power efficiency in mind, the DS3144 is suitable for power-sensitive applications. Its low power consumption helps in reducing the thermal footprint and operational costs of network equipment.

Applications

The versatility of the DS3144 makes it suitable for a variety of applications in the telecommunications industry. It is particularly well-suited for:

  • Wireless Base Stations
  • Multi-Service Switching Platforms
  • Gateways and Routers
  • Channel Banks
  • Test Equipment

Maxim Integrated’s DS3144 is the go-to choice for engineers looking for a reliable, high-performance T1/E1/J1 transceiver. With its robust feature set and adaptability, the DS3144 simplifies design challenges and accelerates time-to-market for telecommunications products.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess