EN
  • EN
  • DE

DS3150QNC1+

Part No DS3150QNC1+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description Framer DS3/E3/STS-1 3.3V 28-Pin PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
Data Rate 51.84 Mbps
Maximum Operating Temperature 85 °C
Max Supply Current 110 mA
Max Supply Voltage 3.465 V
Min Operating Temperature -40 °C
Min Supply Voltage 3.135 V
Mount Surface Mount
Number of Pins 28
Number of Transceivers 1
Operating Supply Voltage 3.3 V
RoHS Compliant
Win Source Part Number 989263-DS3150QNC1+
Categories Interface - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS3150QNC1+ CAD Model

Description

The DS3150QNC1+ from Maxim Integrated is a robust, feature-rich T1/E1/J1 transceiver designed to meet the demanding needs of communication infrastructure. This integrated circuit is specifically tailored for applications that require high-speed data transmission over T1, E1, or J1 lines such as telecommunications equipment, network routers, and switches.

Key Features

  • Multi-Protocol Support: The DS3150QNC1+ supports T1, E1, and J1 protocols, making it highly versatile for various communication standards.
  • Integrated Line Interface: The device includes a complete line interface unit for both transmit and receive functionality, reducing the need for external components.
  • Crystal-less Jitter Attenuator: This transceiver features a built-in jitter attenuator that eliminates the need for an external crystal, simplifying design and saving on board space.
  • Programmable Features: Users can configure the transceiver through a serial interface, allowing for flexible adjustments to meet specific application requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the DS3150QNC1+ operates with minimal power draw, making it ideal for power-sensitive applications.

Applications

  • Telecommunications Systems
  • Wireless Base Stations
  • Network Routers and Switches
  • PBX and Voice Over IP (VoIP) Systems

Technical Specifications

The DS3150QNC1+ operates over a single 3.3V power supply and is available in a compact 100-pin CSBGA (Chip Scale Ball Grid Array) package. It features a temperature range of -40°C to +85°C, making it suitable for industrial environments.

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The DS3150QNC1+ is no exception, undergoing rigorous testing to ensure reliability and performance in the field. With its robust design and Maxim's reputation for excellence, this transceiver is an excellent choice for designers looking for a dependable communication solution.

For more detailed information and datasheets, please visit Maxim Integrated's official website or contact their support team.

You May Also Be Interested in

Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Texas Instruments
PATTI / Interface
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess