EN
  • EN
  • DE

MAX9510AUA+T

Part No MAX9510AUA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO FILTER 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications General Purpose
Number of Circuits 1
-3db Bandwidth 42.1MHz
Slew Rate 43 V/μs
Operating Supply Current 2.9mA
Channel Output Current 82mA
Supply Voltage - Operating 1.7 V to 2.63 V
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 1071768-MAX9510AUA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9510AUA+T CAD Model

Description

Maxim Integrated MAX9510AUA+T Product Overview

The MAX9510AUA+T from Maxim Integrated is a high-performance, low-power, DirectDrive® video amplifier that is designed to simplify the video interface in portable multimedia devices. This compact and efficient component is ideal for applications requiring high-quality video amplification with minimal power consumption and space requirements.

Key Features

  • DirectDrive Technology: The MAX9510AUA+T incorporates Maxim's proprietary DirectDrive technology, which eliminates the need for bulky DC-blocking capacitors, thereby reducing the overall footprint and component count in the video signal path.
  • High-Quality Video Amplification: This video amplifier provides excellent video performance with a 6dB gain, making it suitable for driving both standard-definition (SD) and high-definition (HD) video signals.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the MAX9510AUA+T operates with a low quiescent current, which extends battery life in portable devices.
  • Compact Package: The device is offered in a small, 8-pin µMAX package, which is ideal for space-constrained applications such as mobile phones, portable media players, and digital cameras.
  • Integrated Filters: It includes integrated reconstruction filters that reduce external component requirements and simplify the design process.
  • Wide Operating Temperature Range: The MAX9510AUA+T is designed to operate over a wide temperature range, making it suitable for a variety of environments and applications.

Applications

  • Portable Multimedia Devices
  • Mobile Phones
  • Portable Media Players
  • Digital Cameras
  • Video Signal Path Applications

The MAX9510AUA+T is a versatile video amplifier that offers a blend of performance, efficiency, and size, making it an excellent choice for designers looking to enhance video quality in their portable devices without compromising on power or space. With Maxim Integrated's reputation for quality and reliability, this component stands as a robust solution for a wide range of video amplification needs.

You May Also Be Interested in

NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Texas Instruments
Lowest to $3.2870
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Maxim Integrated
IC AMP CURRENT SENSE 14-SOIC
Lowest to $6.8607
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Analog Devices Inc.
Need more? Email Us
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess