EN
  • EN
  • DE

DS5000FP-12

Part No DS5000FP-12
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description 8-BIT 12 MHz MICROCONTROLLER PQFP80
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Core Architecture 8051
Data Bus Width 8 b
RoHS Non-Compliant
Win Source Part Number 1056199-DS5000FP-12
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS5000FP-12 CAD Model

Description

The DS5000FP-12 from Maxim Integrated is a highly secure, soft microcontroller module that combines the functionalities of a high-speed microprocessor with nonvolatile memory, advanced security features, and a real-time clock. This robust microcontroller is designed to operate at a frequency of 12MHz, making it suitable for a variety of applications that require fast data processing and secure information handling.

Key Features

  • High-Speed CPU: The DS5000FP-12 operates at 12MHz, providing high computational performance for demanding applications.
  • Nonvolatile Memory: Equipped with on-chip nonvolatile memory, it retains data even when the power is turned off, ensuring data persistence and reliability.
  • Advanced Security: The device includes security measures such as memory partitioning and a unique identifier to protect against unauthorized access and copying.
  • Real-Time Clock: An integrated real-time clock keeps accurate time, which is essential for time-stamping transactions and events.
  • Flexible I/O: Multiple I/O ports provide versatility in connecting to other components and peripherals.

Applications

The DS5000FP-12 is ideal for applications where security and data integrity are paramount. This includes:

  • Point-of-sale (POS) terminals
  • Secure data loggers
  • Access control systems
  • Industrial control systems

Technical Specifications

Parameter Value
Clock Frequency 12MHz
Memory Type Nonvolatile
Security Features Memory partitioning, Unique ID
Real-Time Clock Yes
I/O Ports Multiple

With its robust feature set, the DS5000FP-12 microcontroller is an excellent choice for developers looking to incorporate a secure and reliable processing unit into their systems.

You May Also Be Interested in

TDK Corporation
Lowest to $0.2747
TDK Corporation
Multilayer Ceramic Capacitors MLCC - SMD/SMT 10uF 35V 1206 RoHS
Lowest to $0.2911
TDK Corporation
Cap SMT Cer 2.2UF 10V 10% 0402 10K/TR PICK#190849
Lowest to $0.0175
Lite-On Inc.
Lite-on TO-252
Lowest to $0.4897
TT Electronics
Need more? Email Us
Sagami
Need more? Email Us
Amphenol
GeneralPartSpec: MIL-DTL-38999 style ConnectorType: Gasket
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1564

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess