EN
  • EN
  • DE

ICL7621ACSA

Part No ICL7621ACSA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single/Dual/Triple/Quad Operational Amplifiers | IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.016V/μs
Gain Bandwidth Product 480kHz
Current - Input Bias 1pA
Voltage - Input Offset 2mV
Supply Current 100μA
Supply Voltage , Single/Dual (±) 2V ~ 16V, ±1V ~ 8V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ICL7621
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1183339-ICL7621ACSA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICL7621ACSA CAD Model

Description

Maxim Integrated ICL7621ACSA Dual Operational Amplifier

The ICL7621ACSA from Maxim Integrated is a high-performance, dual operational amplifier designed to offer a balance of low power consumption and high precision. This integrated circuit is particularly well-suited for battery-powered applications, portable devices, and other systems where power efficiency and reliability are of paramount importance. With its compact SOIC-8 package, the ICL7621ACSA is an excellent choice for space-constrained applications requiring dual operational amplifiers.

Key Features:

  • Low Power Consumption: The ICL7621ACSA is designed for low power operation, which makes it ideal for battery-operated devices. It ensures extended battery life without compromising performance.
  • High Precision: Precision is critical in operational amplifiers, and the ICL7621ACSA delivers with its tight offset voltage and gain characteristics, ensuring accurate signal amplification and processing.
  • Dual Amplifier Design: With two operational amplifiers in one package, the ICL7621ACSA allows for more compact and efficient circuit designs, saving space and reducing component count.
  • Wide Operating Voltage Range: The device can operate across a wide range of supply voltages, enhancing its versatility in different circuit configurations and applications.
  • SOIC-8 Package: The small-outline integrated circuit (SOIC) package with 8 pins is a space-saving solution that fits well in tight PCB layouts.

Applications:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Analog Signal Conditioning
  • Sensor Interfaces
  • Power Supply Control
  • Audio Processing

The ICL7621ACSA is a versatile component that can be integrated into a wide array of electronic systems. Its combination of low power operation and high precision makes it an excellent choice for designers looking to optimize their applications for both performance and power efficiency. Whether it's for professional-grade instruments or consumer electronics, the ICL7621ACSA from Maxim Integrated stands out as a robust and reliable dual operational amplifier that can meet the demands of a diverse range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess