EN
  • EN
  • DE

ICL7663BCSA

Part No ICL7663BCSA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR PROGRAMMABLE VOLT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Maxim Integrated
Package Bulk
Product Status Active
Output Configuration Positive
Output Type Adjustable
Number of Regulators 2
Voltage - Input (Max) 10V
Voltage - Output (Min/Fixed) 1.3V
Voltage - Output (Max) 16V
Current - Output 40mA
Current - Quiescent (Iq) 12 µA
Control Features Enable
Protection Features Over Current
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 62 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 151893-ICL7663BCSA
Ultra Librarian 3D Model Ultra Librarian ICL7663BCSA CAD Model

Description

Maxim Integrated ICL7663BCSA Programmable Positive Voltage Regulator

The ICL7663BCSA from Maxim Integrated is a highly reliable, programmable positive voltage regulator designed to provide a simple, efficient solution for power management applications. This component is particularly well-suited for battery-powered devices, portable equipment, and any system where extended battery life and consistent performance are critical.

Encased in an 8-pin SOIC package, the ICL7663BCSA offers a compact footprint for space-constrained designs. This voltage regulator is capable of delivering a continuous output current up to 40mA, with an input voltage range from 1.6V to 10V, making it versatile for various low-power applications. The output voltage can be set from 1.3V to 16V using an external pair of resistors, providing designers with the flexibility to tailor the output to meet specific circuit requirements.

One of the key features of the ICL7663BCSA is its low quiescent current, which is particularly important for battery-powered devices where energy efficiency is paramount. This low standby current helps to prolong battery life, ensuring that devices remain operational for longer periods without the need for frequent battery replacements.

The device also includes a number of built-in protection features to safeguard your circuitry. These include thermal shutdown and current limiting, which help to prevent damage from overheating or excessive current draw. The ICL7663BCSA's reliability is further enhanced by its wide operating temperature range, which extends from -40°C to +85°C, allowing it to perform reliably in a variety of environmental conditions.

Whether you're developing portable consumer electronics, handheld instruments, or any other application requiring a stable power supply, the Maxim Integrated ICL7663BCSA offers a potent combination of flexibility, efficiency, and reliability. Its programmable output and low power consumption make it an excellent choice for designers looking to optimize their power management solutions.

For detailed specifications, application circuits, and additional information, designers are encouraged to consult the ICL7663BCSA datasheet available on the Maxim Integrated website.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess