EN
  • EN
  • DE

LM4040CIX3-5.0+T

Part No LM4040CIX3-5.0+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.5% SC70-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 5V
Current - Output 15mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 80μVrms
Current - Cathode 80μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-70, SOT-323
Supplier Device Package SC-70-3
Part Number Series LM4040
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811237-LM4040CIX3-5.0+T
Ultra Librarian 3D Model Ultra Librarian LM4040CIX3-5.0+T CAD Model

Description

Maxim Integrated LM4040CIX3-5.0+T Precision Voltage Reference

The LM4040CIX3-5.0+T from Maxim Integrated is a high-quality, precision voltage reference that offers a fixed voltage output of 5.0V. This device is part of Maxim's LM4040 series, which is known for providing stable and reliable reference voltages for various applications, including data converters, power supplies, and general analog circuits.

The LM4040CIX3-5.0+T is designed to maintain accuracy over a wide range of operating conditions. It has an impressive initial accuracy of ±0.1% and can operate over a temperature range of -40°C to +85°C, ensuring consistent performance across diverse environmental conditions. Additionally, the low temperature coefficient of 75 ppm/°C (max) further contributes to its stable output, regardless of temperature fluctuations.

This voltage reference comes in a compact, surface-mount SOT-23 package, making it ideal for space-constrained applications. The small footprint of the LM4040CIX3-5.0+T allows for efficient utilization of PCB space without compromising on performance. Its three-terminal fixed-output design simplifies integration into existing circuit designs, offering designers a straightforward solution for voltage reference requirements.

With a wide operating current range of 60µA to 15mA, the LM4040CIX3-5.0+T provides flexibility in design and ensures compatibility with a variety of loads. Its low dynamic impedance and excellent transient response characteristics make it suitable for applications that demand a high level of precision and stability under varying load conditions.

Moreover, the LM4040CIX3-5.0+T is characterized for automotive applications, which means it meets stringent quality and reliability standards. It is a robust component that can withstand the harsh conditions typical of automotive environments, such as vibrations and temperature extremes, making it a trustworthy choice for use in vehicle electronics.

In summary, the Maxim Integrated LM4040CIX3-5.0+T precision voltage reference is a versatile and dependable component suitable for a wide array of precision applications. Its high accuracy, stability across temperature variations, and compact packaging make it an excellent choice for designers seeking a reliable voltage reference solution.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0603 $60.6030
24+ $4.9723 $119.3352
36+ $4.8164 $173.3904
50+ $4.6616 $233.0800
65+ $4.5057 $292.8705
86+ $4.0402 $347.4572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess