EN
  • EN
  • DE

LM4040DEM3-4.1+T

Part No LM4040DEM3-4.1+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description Improved Precision Micropower Shunt Voltage Reference with Multiple Reverse Brea
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOT-23
Cathode Current 78 µA
Lead Free Lead Free
Max Operating Temperature 125 °C
Max Output Current 15 mA
Min Operating Temperature -40 °C
Min Output Voltage 4.096 V
Mount Surface Mount
Number of Pins 3
Output Current 15 mA
Output Type Fixed
Output Voltage 4.096 V
Packaging Cut Tape
Radiation Hardening No
REACH SVHC Unknown
Reference Type Shunt
Reference Voltage 4.096 V
RoHS Compliant
Temperature Coefficient 150 ppm/°C
Tolerance 1 %
Win Source Part Number 1114347-LM4040DEM3-4.1+T
Categories PMIC - Voltage Reference
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4040DEM3-4.1+T CAD Model

Description

Maxim Integrated LM4040DEM3-4.1+T Precision Voltage Reference

The LM4040DEM3-4.1+T is a high-precision shunt voltage reference from Maxim Integrated, providing a fixed voltage reference of 4.1 volts with an impressive accuracy. Designed for space-constrained applications, this voltage reference comes in a small SOT-23 package, making it ideal for integration into a wide range of electronic systems.

This device offers a stable and precise reference voltage over both time and temperature, which is essential for high-performance analog circuits. It is characterized for operation from −40°C to +85°C, ensuring reliable performance under varying environmental conditions. The LM4040DEM3-4.1+T is suitable for applications requiring a reference voltage, such as digital-to-analog converters (DACs), analog-to-digital converters (ADCs), and general voltage referencing in portable and battery-powered devices.

Key Features:

  • Precision: The LM4040DEM3-4.1+T offers a tight output voltage tolerance, ensuring accurate performance for critical applications.
  • Low Temperature Coefficient: With a low temperature coefficient, this device provides a stable voltage reference over a wide temperature range, minimizing drift and variability in your circuit.
  • Low Dynamic Impedance: The low dynamic impedance ensures a stable output even with varying load conditions, contributing to system reliability.
  • Wide Operating Current Range: The device supports a broad range of operating currents, providing flexibility in a variety of design scenarios.
  • Compact Package: The small SOT-23 package is perfect for applications where space is at a premium, without compromising on performance.

Applications:

  • Portable and Battery-Powered Equipment
  • Data Acquisition Systems
  • Industrial Control Systems
  • Medical Devices
  • Automotive Systems
  • Power Supply Monitoring

The LM4040DEM3-4.1+T from Maxim Integrated is a robust and reliable solution for designers looking to implement a precise voltage reference in their circuits. Its combination of accuracy, stability, and small form factor makes it an excellent choice for a multitude of applications across various industries.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess