The MAX11602EEE is a highly integrated analog-to-digital converter (ADC) from Maxim Integrated designed to provide precision and efficiency in a compact package. This 12-bit ADC comes with an internal reference and an I2C-compatible serial interface, making it an ideal choice for a wide range of applications that require high-resolution digital conversion of analog signals.
Key Features
- Resolution: 12-bit ADC offers fine granularity for precise measurements.
- Channels: Features 4 single-ended or 2 differential input channels, providing flexibility for various signal configurations.
- Sampling Rate: Capable of conversion rates up to 94.4ksps, suitable for high-speed applications.
- Internal Reference: Includes an internal 2.048V reference voltage, eliminating the need for external components and simplifying design.
- Low Power: Operates with a single supply voltage of 2.7V to 5.25V, making it ideal for battery-powered and portable devices.
- Interface: I2C-compatible 2-wire serial interface allows for easy integration into existing systems with minimal pin count.
- Package: Available in a compact 16-pin QSOP package, saving valuable board space.
Applications
The MAX11602EEE is versatile enough to be used in a variety of sectors, including:
- Data Acquisition Systems
- Battery-Powered Devices
- Portable Instrumentation
- Medical Devices
- Industrial Control Systems
Why Choose MAX11602EEE?
Designers and engineers opt for the MAX11602EEE for its combination of high resolution, multiple channel inputs, low power consumption, and ease of integration. Its built-in reference voltage and I2C interface streamline the design process, allowing for faster development cycles and reduced time to market. Whether you're developing sophisticated medical equipment or robust industrial control systems, the MAX11602EEE provides the reliability and performance required to meet your ADC needs.