EN
  • EN
  • DE

MAX1183ECM+T

Part No MAX1183ECM+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701020-MAX1183ECM+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1183ECM+T CAD Model

Description

Maxim Integrated's MAX1183ECM+T: High-Speed, Low-Power, 10-Bit ADC

The MAX1183ECM+T from Maxim Integrated is a state-of-the-art, high-speed, 10-bit analog-to-digital converter (ADC) designed to offer an optimal balance between speed and power consumption for demanding applications. This ADC is capable of converting analog signals at a maximum sampling rate of 60Msps, making it an ideal choice for applications requiring high data acquisition speeds such as medical imaging, data acquisition systems, and digital communication systems.

With its low-power consumption, the MAX1183ECM+T is particularly well-suited for portable and battery-powered devices where energy efficiency is critical. The device operates from a single 3.0V to 3.6V power supply and features a power-down mode that significantly reduces power consumption when the ADC is not in use.

The MAX1183ECM+T boasts an excellent dynamic performance with a signal-to-noise ratio (SNR) of 57.6dB and a spurious-free dynamic range (SFDR) of 70dB, ensuring that the digitized output accurately represents the original analog signal. These features make it an excellent choice for applications requiring high-fidelity signal processing.

Another key feature of the MAX1183ECM+T is its flexible interface options. The device includes both parallel and serial LVDS (Low Voltage Differential Signaling) outputs, providing designers with the flexibility to choose the most suitable interface for their system architecture. The parallel interface is ideal for systems that require high throughput with minimal latency, while the LVDS serial interface helps to minimize the number of data lines and reduce EMI, making it a great option for noise-sensitive applications.

The MAX1183ECM+T comes in a compact 48-pin LQFP (Low-Profile Quad Flat Package) that helps to save board space. This package is also designed for easy integration into a variety of system designs. Maxim Integrated provides comprehensive support for this ADC with detailed datasheets, application notes, and reference designs to help accelerate the product development cycle.

In summary, the MAX1183ECM+T ADC is a versatile, high-performance solution that meets the needs of high-speed data conversion applications while maintaining low power consumption. Its robust feature set and flexible interfacing options make it an excellent choice for designers looking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8374 $62.5122
7+ $17.0975 $119.6825
11+ $16.5639 $182.2029
15+ $16.0291 $240.4365
19+ $15.4943 $294.3917
25+ $13.8923 $347.3075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess