EN
  • EN
  • DE

MAX1198ECM+TD

Part No MAX1198ECM+TD
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2-Channel Dual ADC Pipelined 100Msps 8-bit Parallel 48-Pin TQFP EP T/R / IC ADC 8BIT 100MSPS DL 48-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Resolution 8
Sampling Rate 100M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.7 V ~ 3.6 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 48-TQFP Exposed Pad
Manufacturer Package 48-TQFP-EP (7x7)
Win Source Part Number 785249-MAX1198ECM+TD
Popularity Medium
Supply and Demand Status Balance
Family Name MAX1198
Introduction Date April 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX1198ECM+TD CAD Model

Description

The MAX1198ECM+TD from Maxim Integrated is a high-performance, low-power, dual 8-bit, multichannel analog-to-digital converter (ADC) specifically designed to meet the rigorous demands of high-speed data acquisition systems. This precision ADC is an ideal choice for applications requiring high-speed signal processing, such as medical imaging, digital communication systems, and data acquisition modules.

Key Features

  • High-Speed Performance: The MAX1198ECM+TD offers a conversion rate of up to 65Msps (mega-samples per second), allowing for rapid data processing and timely response in critical applications.
  • Dual 8-Bit ADC: This device features two 8-bit ADCs on a single chip, providing simultaneous sampling and conversion of two analog signals, which is essential for parallel data acquisition.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low power dissipation, making it suitable for portable and battery-powered devices.
  • Multiple Analog Inputs: It comes with a versatile analog input structure that supports a variety of signal types, including differential and single-ended inputs, thus offering flexibility in interfacing with different sensors and signal sources.
  • Integrated Reference: The device includes an internal voltage reference, reducing the need for external components and simplifying the design process.
  • Serial Interface: The MAX1198ECM+TD utilizes a high-speed serial interface for communication, which minimizes the number of I/O lines required and simplifies PCB layout.
  • Compact Package: Encased in a 48-pin TQFP (Thin Quad Flat Pack) package, it is designed to occupy minimal board space, which is crucial for space-constrained applications.

Applications

The versatility and high-speed capabilities of the MAX1198ECM+TD make it an excellent choice for a wide range of applications, including:

  • Medical Imaging Systems
  • High-Speed Data Acquisition
  • Digital Oscilloscopes
  • Communication Systems
  • Instrumentation

Overall, the MAX1198ECM+TD is a robust and reliable ADC solution from Maxim Integrated that offers a combination of speed, precision, and efficiency, making it an ideal component for advanced electronic systems requiring high-speed analog-to-digital conversion.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess