EN
  • EN
  • DE

MAX1299CEAE+T

Part No MAX1299CEAE+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SPI 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel - TR
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 85°C
Sensing Temperature - Remote -40°C ~ 85°C
Output Type SPI
Operating Supply Voltage 2.7 V ~ 3.6 V
Resolution 11 b
Features Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±4°C)
Test Condition 85°C (-40°C ~ 0°C)
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SSOP (0.209", 5.30mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 701154-MAX1299CEAE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1299
Introduction Date May 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX1299CEAE+T CAD Model

Description

The MAX1299CEAE+T is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated. This precision ADC is designed to provide accurate and reliable digital representations of analog signals in a wide range of applications, including industrial control systems, medical devices, and data acquisition systems.

Key Features

  • Resolution: The device boasts a 12-bit resolution which ensures fine detail in the analog signal conversion process, providing high-fidelity digital output for precise measurements.
  • Channels: It features 8 pseudo-differential input channels, allowing for multiple signal inputs to be processed by a single device, making it an efficient solution for systems with multiple sensors.
  • Sampling Rate: With a maximum sampling rate of 300ksps (kilo-samples per second), the MAX1299CEAE+T is capable of handling high-speed signal conversion, which is essential for real-time monitoring and control applications.
  • Low Power Consumption: The device is optimized for low power operation, which is critical for battery-powered and energy-sensitive devices, ensuring longer operational lifetimes and reduced power costs.
  • Interface: It includes a serial interface compatible with SPI, QSPI, and MICROWIRE protocols, providing versatility and easy integration into a variety of microcontroller-based systems.
  • Package: The MAX1299CEAE+T is offered in a 16-pin SSOP (Shrink Small Outline Package) which is suitable for space-constrained applications while still allowing for ease of manufacturing and handling.

Applications

The versatility and performance of the MAX1299CEAE+T make it an excellent choice for a multitude of applications, including:

  • Process control and automation
  • Data acquisition systems
  • Medical instrumentation
  • Portable instrumentation
  • Robotics

Conclusion

In summary, the MAX1299CEAE+T from Maxim Integrated is a robust, high-speed ADC that offers precise measurement capabilities with its 12-bit resolution and 8 input channels. Its low-power design and flexible interface options make it a go-to choice for engineers and designers looking to incorporate reliable data conversion in their systems. Whether for industrial, medical, or portable applications, the MAX1299CEAE+T delivers the performance needed for demanding environments.

You May Also Be Interested in

Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Need more? Email Us
Texas Instruments
SOT-23 Precision Centigrade Temperature Sensors8 | SENSOR ANALOG -20C-100C SOT23-3
Lowest to $1.6489
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Analog Devices Inc.
SENSOR TEMP ANLG CURR TO-92-3
Lowest to $11.9185
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Texas Instruments
Precision Fahrenheit Temperature Sensors | SENSOR ANALOG -40F-230F TO46-3
Lowest to $12.8143

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess