EN
  • EN
  • DE

MAX13088EEPA

Part No MAX13088EEPA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701227-MAX13088EEPA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX13088EEPA CAD Model

Description

Maxim Integrated MAX13088EEPA Overview

The MAX13088EEPA is a high-performance, full-duplex RS-485/RS-422 transceiver from Maxim Integrated designed to provide robust communication in industrial environments. This device is engineered to operate at a 3.3V or 5V power supply, making it versatile for various applications. It features a data rate of up to 10Mbps, allowing for fast and efficient data transfer over long distances and within noisy environments.

One of the key attributes of the MAX13088EEPA is its extended ESD protection. With ±15kV Human Body Model (HBM) protection on the transceiver's input and output pins, it ensures reliability and longevity in harsh electrical environments, which is crucial for industrial applications where equipment may be subject to static discharges.

The device's half-duplex configuration enables bidirectional communication on a single pair of wires, which helps to reduce the complexity and cost of the cable infrastructure. Additionally, the MAX13088EEPA features a fail-safe receiver that guarantees a known output state if the input is open or shorted, which enhances the system's fault tolerance.

Thermal shutdown protection is another safety feature of the MAX13088EEPA. This protection ensures that the device automatically disables the driver outputs when it detects temperatures above the specified threshold, preventing damage to the transceiver and connected devices. Once the temperature drops to a safe level, normal operation can resume without intervention.

The MAX13088EEPA comes in a 14-pin PDIP (Plastic Dual In-line Package) that is easy to integrate into various circuit designs. Its industry-standard pin configuration allows for drop-in replacement or design compatibility with similar transceivers, streamlining the development process for engineers.

Overall, the MAX13088EEPA from Maxim Integrated is a robust and reliable solution for systems requiring RS-485/RS-422 communication. Its combination of speed, ESD protection, fail-safe operation, and thermal shutdown makes it an excellent choice for industrial control, building automation, and networked communication systems.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8066 $60.9056
37+ $3.1234 $115.5658
58+ $3.0258 $175.4964
79+ $2.9282 $231.3278
103+ $2.8306 $291.5518
137+ $2.5378 $347.6786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess