EN
  • EN
  • DE
  • IT

MAX131CPL

Part No MAX131CPL
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC ADC 3 1/2 DIGIT W/REF 40-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Display Type LCD
Configuration 7 Segment
Digits or Characters A/D 3.5 Digits
Operating Supply Current 100μA
Supply Voltage - Operating 4.5 V to 14 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 40-PDIP
Win Source Part Number 073277-MAX131CPL
Ultra Librarian 3D Model Ultra Librarian MAX131CPL CAD Model

Description

Maxim Integrated MAX131CPL Analog-to-Digital Converter

The MAX131CPL is a high-performance, 8-channel, 12-bit analog-to-digital converter (ADC) produced by Maxim Integrated. It is designed to provide precision data conversion from analog signals to digital form, making it an ideal choice for a wide range of applications that require accurate and reliable measurement, such as industrial control systems, data acquisition, and medical equipment.

This versatile ADC features a successive approximation register (SAR) architecture, which ensures rapid data processing and conversion with a high degree of accuracy. The MAX131CPL operates with a single +5V power supply, which makes it convenient for integration into systems that have limited power budgets. Its low power consumption is an added benefit, particularly for battery-operated devices.

One of the key attributes of the MAX131CPL is its multi-channel capability, allowing it to handle up to eight analog inputs. This feature simplifies system design by reducing the need for additional components, as multiple sensors or signals can be connected directly to the ADC. The device also includes a track/hold function, which ensures that the analog signal is accurately captured for conversion, even in environments where the signal may be changing rapidly.

The MAX131CPL offers a flexible interface, with both parallel and serial outputs available. This means that the ADC can be easily interfaced with a variety of microprocessors and microcontrollers, fitting seamlessly into existing digital systems. Additionally, the device features an on-chip clock, which simplifies the timing design and reduces external component count.

With its robust design, the MAX131CPL is capable of operating over an extended temperature range, ensuring reliability even in harsh conditions. It is available in a 40-pin PDIP package, which is suitable for through-hole mounting, making it easy to incorporate into a variety of circuit boards.

Maxim Integrated's commitment to quality and performance is evident in the MAX131CPL, making it a trustworthy choice for engineers and designers who require a reliable ADC solution for their critical applications.

You May Also Be Interested in

National Semiconductor (TI)
VIDEO AMPLIFIER
Lowest to $3.8471
Renesas Electronics America
IC DRVR 16 SEGMENT 44MQFP / LED Driver 44-MQFP (10x10)
Need more? Email Us
Texas Instruments
IC DRVR DISPL CONTROLLR 201NFBGA
Lowest to $47.9974
ON Semiconductor
OTHERS / Driver
Lowest to $48.4932
Texas Instruments
IC DRVR 36 SEG 4 1/2 DGT 20SOIC
Need more? Email Us
National Semiconductor (TI)
LIQUID CRYSTAL DRIVER
Need more? Email Us
ON Semiconductor
IC DRVR DOT MATRIX 100TQFP
Lowest to $39.1652
Harris Corporation
4 DIGIT UP/DOWN COUNTER
Lowest to $100.3368
Rohm Semiconductor
IC POWER SUPPLY 40-SSOP / Driver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.5611 $74.2444
9+ $15.2298 $137.0682
14+ $14.7538 $206.5532
19+ $14.2779 $271.2801
24+ $13.8020 $331.2480
32+ $12.3741 $395.9712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,118 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess