EN
  • EN
  • DE

MAX1452CAE+

Part No MAX1452CAE+
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC SENSOR SIGNAL COND 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Signal Conditioner
Input Type Analog
Output Type Analog
Operating Supply Current 2.5mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 133378-MAX1452CAE+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1452CAE+ CAD Model

Description

Product Overview: MAX1452CAE+ from Maxim Integrated

The MAX1452CAE+ is a sophisticated, high-precision sensor signal conditioner integrated circuit from Maxim Integrated, designed to provide an optimal interface between real-world analog signals and digital microprocessors. This compact, high-performance device is encapsulated in a 16-pin SSOP (Shrink Small Outline Package), offering a blend of advanced features and robust functionality for a wide array of applications including industrial, medical, and automotive systems.

Key Features

  • High Accuracy: The MAX1452CAE+ boasts excellent accuracy and stability, making it ideal for critical measurement applications. It includes an on-chip temperature sensor and EEPROM for calibration coefficients, ensuring precise sensor calibration over a wide temperature range.
  • Programmable Analog Signal Path: This device offers a highly configurable analog signal path, which includes programmable gain and offset correction. This flexibility allows it to be adapted to various sensor types and ranges.
  • Integrated Microcontroller Interface: With built-in SPI and high-speed serial interfaces, the MAX1452CAE+ can easily communicate with microcontrollers, facilitating seamless integration into digital systems.
  • Low Power Consumption: Designed for efficiency, it operates with low power consumption, making it suitable for battery-powered and portable devices.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range, from -40°C to +125°C, ensuring reliable performance in demanding environments.

Applications

The MAX1452CAE+ is versatile and can be used in a variety of applications that require accurate and reliable sensor signal conditioning. These include:

  • Pressure and temperature sensor modules
  • Industrial control systems
  • Medical instrumentation
  • Automotive sensors and controls

Summary

In conclusion, the MAX1452CAE+ from Maxim Integrated is a top-of-the-line sensor signal conditioner that offers precision, flexibility, and durability. It is a perfect choice for designers looking to enhance the performance of their sensor systems in a compact and power-efficient manner. Whether used in the harsh environment of an industrial setting or the precision-dependent world of medical devices, the MAX1452CAE+ delivers the quality and reliability that professionals demand.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Rohm Semiconductor
IC PREAMP HBD PIR SENSOR 14SSOP
Need more? Email Us
Renesas Electronics America
Lowest to $2.8549
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess