EN
  • EN
  • DE

MAX14616AEWA+T

Part No MAX14616AEWA+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description MICRO-USB INTERFACE CIRCUIT PLUS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Applications USB
Interface I2C, USB
Voltage - Supply 1.6V ~ 5.5V, 2.8V ~ 28V, 3.5V
Package / Case 25-WFBGA, WLCSP
Supplier Device Package 25-WLP (2.19x2.19)
Mounting Type Surface Mount
Base Product Number MAX14616
Standard Package 2,500 pcs
ECCN OBSOLETE
Win Source Part Number 701400-MAX14616AEWA+T
Ultra Librarian 3D Model Ultra Librarian MAX14616AEWA+T CAD Model

Description

Introducing the MAX14616AEWA+T from Maxim Integrated

The MAX14616AEWA+T is a state-of-the-art overvoltage protection device designed by Maxim Integrated to safeguard your sensitive electronics from voltage transients and power surges. This compact, high-performance component is an essential addition to any circuit that requires robust protection without sacrificing space or power efficiency.

Key Features

  • Overvoltage Protection: The MAX14616AEWA+T offers superior protection against voltage spikes, ensuring your devices operate smoothly under various electrical disturbances.
  • Wide Operating Range: With an operating voltage range that accommodates various applications, this device is versatile and can be integrated into a broad spectrum of products.
  • Low Quiescent Current: Designed for power-sensitive applications, it boasts a low quiescent current, minimizing power consumption when the device is in standby mode.
  • Fast Response Time: The device reacts swiftly to overvoltage events, providing immediate protection to downstream components and preventing potential damage.
  • Compact Package: The MAX14616AEWA+T comes in a space-saving package, making it ideal for portable and space-constrained applications.
  • High Reliability: Maxim Integrated's commitment to quality ensures that this overvoltage protector is highly reliable, contributing to the longevity and durability of the end product.

Applications

The MAX14616AEWA+T is suitable for a wide range of applications where voltage protection is critical. It is commonly used in:

  • Portable Electronic Devices
  • Consumer Electronics
  • Power Supply Modules
  • Data Communication Systems
  • Medical Equipment

With its robust protection capabilities and efficient design, the MAX14616AEWA+T from Maxim Integrated is the go-to solution for engineers looking to enhance the safety and reliability of their electronic products. Whether you're designing a new device or upgrading an existing one, this overvoltage protection component will provide the peace of mind that comes with knowing your product is shielded against unexpected electrical events.

Invest in the MAX14616AEWA+T for your next project and experience the perfect blend of protection, performance, and Maxim Integrated's renowned quality.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess