EN
  • EN
  • DE

MAX14661ETI+

Part No MAX14661ETI+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 16:2 TQFN  /  1 Circuit IC Switch 16:2 8Ohm 28-TQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Number of Circuits 1
On-State Resistance (Max) 8Ohm
Channel-to-Channel Matching (ΔRon) 250mOhm
Voltage - Supply, Single (V+) 1.6V ~ 5.5V
Switch Time (Ton, Toff) (Max) 13µs, 5µs (Typ)
-3db Bandwidth 60MHz
Current - Leakage (IS(off)) (Max) 50nA
Crosstalk -80dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (4x4)
Base Product Number MAX14661
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 75
Win Source Part Number 1074900-MAX14661ETI+
Ultra Librarian 3D Model Ultra Librarian MAX14661ETI+ CAD Model

Description

Maxim Integrated MAX14661ETI+ Precision 16:1 Differential Multiplexer

The MAX14661ETI+ from Maxim Integrated is a state-of-the-art, precision 16:1 differential analog multiplexer that offers unparalleled performance for advanced signal routing applications. This high-performance device is designed to operate with dual supplies ranging from ±4.5V to ±20V or a single supply between +9V to +40V, providing designers with a flexible solution for various system requirements.

Featuring low on-resistance (RON) of 175Ω (max) and flatness of just 10Ω (max) across the signal range, the MAX14661ETI+ ensures excellent signal integrity with minimal distortion. The RON matching between channels is a mere 2Ω (max), which further contributes to the device's precision by ensuring consistent performance across all paths.

The device boasts a 3dB bandwidth of 45MHz, allowing it to handle high-frequency signals with ease, making it an ideal choice for applications that demand high-speed data acquisition and processing. The MAX14661ETI+ also features an extended operating temperature range from -40°C to +85°C, ensuring reliable operation in a variety of environmental conditions.

Charge injection is minimized to just 10pC (max), which is critical in applications where low signal perturbation is necessary. This makes the MAX14661ETI+ suitable for sensitive applications such as medical instrumentation, automatic test equipment, and data acquisition systems.

For ease of use, the MAX14661ETI+ incorporates a digital interface that is compatible with 1.8V logic, enabling direct connection to modern microcontrollers without the need for level shifters. Additionally, the device features a 35Ω (typ) on-resistance flatness, which contributes to its excellent analog signal performance.

The MAX14661ETI+ is available in a compact 28-pin TQFN package, which is both space-saving and conducive to efficient PCB layout. Its robust design and advanced technical specifications make it a top choice for engineers who require a reliable and high-fidelity multiplexing solution for their complex electronic systems.

Whether you're designing for industrial control systems, communication infrastructure, or precision measurement devices, the Maxim Integrated MAX14661ETI+ multiplexer stands ready to deliver exceptional performance and versatility.

You May Also Be Interested in

Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4190 $51.3520
19+ $5.2668 $100.0692
30+ $5.1023 $153.0690
41+ $4.9377 $202.4457
53+ $4.7731 $252.9743
71+ $4.2793 $303.8303
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,102 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess