EN
  • EN
  • DE

MAX14780ECPA

Part No MAX14780ECPA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701438-MAX14780ECPA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14780ECPA CAD Model

Description

Maxim Integrated MAX14780ECPA Overview

The MAX14780ECPA from Maxim Integrated is a robust, high-performance RS-485/RS-422 transceiver designed to operate in demanding industrial environments. This device is well-suited for long-distance communication in applications such as industrial automation, HVAC systems, and networked sensors, where signal integrity and reliability are paramount.

One of the key features of the MAX14780ECPA is its extended -40°C to +85°C temperature range, ensuring reliable operation in harsh conditions. The device supports data rates up to 16Mbps, making it an excellent choice for high-speed data transmission. Additionally, the transceiver is capable of withstanding ±15kV electrostatic discharge (ESD) protection on the transceiver's bus pins, safeguarding the device against sudden voltage spikes that are common in industrial settings.

The MAX14780ECPA comes in a compact 8-pin NSOIC package, which is ideal for space-constrained applications. It operates from a single 3.3V or 5V supply, providing design flexibility and ease of integration into existing systems. The transceiver also features a 1/4-unit load receiver input impedance, allowing up to 128 transceivers on the bus, thus enabling the creation of extensive network topologies.

With its fail-safe feature, the device guarantees a known state on the receiver outputs when the inputs are open, shorted, or idle, which is critical for ensuring system stability and data integrity. The MAX14780ECPA also has full-duplex communication capability, meaning it can transmit and receive data simultaneously, further enhancing its utility in complex communication networks.

Maxim Integrated's commitment to quality and reliability is evident in the MAX14780ECPA's design, making it a trustworthy choice for engineers and designers looking to implement robust communication interfaces in their products. Whether it's for factory automation, building control, or any other industrial application requiring a rugged and reliable data link, the MAX14780ECPA is engineered to deliver consistent performance under challenging conditions.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess