EN
  • EN
  • DE

MAX14979EETX+TGH7

Part No MAX14979EETX+TGH7
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC SWITCH LVDS HIGH BW 36TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications LVDS
Switch Circuit DPDT
Number of Channels 4
Max On Resistance 5.5 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 650MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 36-TQFN (6x6)
Win Source Part Number 038733-MAX14979EETX+TGH7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX14979EETX+TGH7 CAD Model

Description

Maxim Integrated MAX14979EETX+TGH7 Product Overview

The MAX14979EETX+TGH7 from Maxim Integrated is a high-performance, dual 2:1 multiplexer/demultiplexer (mux/demux) switch designed for applications that require high-speed data transfer and signal integrity. This versatile component is an ideal solution for data routing applications within computing, networking, and telecommunications equipment.

Key Features

  • High-Speed Signal Switching: The MAX14979EETX+TGH7 is built to handle high-speed differential signals, making it suitable for USB 3.0, PCI Express (PCIe), SATA, and other serial interfaces.
  • Low On-Resistance: With a low on-resistance (Ron) of typically 6Ω, this switch ensures minimal signal attenuation, providing high signal integrity and reducing power loss.
  • Wide Bandwidth: The device supports a wide bandwidth that exceeds 10GHz, enabling it to pass high-speed signals with minimal jitter and signal degradation.
  • Low Crosstalk and Off-Isolation: The design of the MAX14979EETX+TGH7 minimizes crosstalk and off-isolation, which is critical for maintaining signal clarity in dense electronic environments.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection helps safeguard the device against static damage, enhancing its durability and reliability in various applications.
  • Power-Saving Features: The switch includes power-saving features that allow it to operate in a low-power state when not actively switching signals, contributing to energy-efficient designs.

Applications

  • High-speed data interfaces
  • Server and storage systems
  • Networking equipment
  • Telecommunications infrastructure
  • Consumer electronics

The MAX14979EETX+TGH7 is offered in a compact, surface-mount package that is RoHS compliant and compatible with automated assembly processes. Maxim Integrated's commitment to quality ensures that this switch meets the stringent requirements of high-speed signal routing applications, making it a reliable choice for designers and engineers looking to optimize their systems for speed and performance.

You May Also Be Interested in

Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
Renesas Electronics America
MOSFET N-CH HS SW TO-263
Lowest to $1.3456
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 50V 4A GBU
Need more? Email Us
Omron
Need more? Email Us
Taiyo Yuden
FILTER SAW 2.595GHZ 10SMD
Lowest to $0.1305
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess