EN
  • EN
  • DE

MAX15016BATX+

Part No MAX15016BATX+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 1A, 4.5V to 40V Input Buck Converters with 50mA Auxiliary LDO Regulators | IC REG DL BUCK/LNR SYNC 36TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Topology Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Number of Outputs 2
Switching Frequency 135kHz
Voltage/Current - Output 1 1.26V ~ 32V, 1A
Voltage/Current - Output 2 5V ~ 40V, 50mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage (V) 4.5V ~ 40V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 36-WFQFN Exposed Pad
Supplier Device Package 36-TQFN (6x6)
Family Part Number MAX15016
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1212199-MAX15016BATX+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX15016BATX+ CAD Model

Description

Maxim Integrated's MAX15016BATX+: High-Voltage, High-Speed Half-Bridge MOSFET Drivers

The MAX15016BATX+ from Maxim Integrated is a robust and efficient solution designed for driving high-speed N-channel power MOSFETs in half-bridge configurations. This high-voltage driver is ideal for a wide range of applications, including switch-mode power supplies, motor controllers, and DC-DC converters, providing designers with a reliable component for their high-performance power management systems.

Key Features

  • High Voltage Capability: The MAX15016BATX+ is capable of handling voltages up to 200V, making it suitable for high-voltage applications that require a durable and reliable driver.
  • High-Speed Operation: With fast propagation delays and short rise and fall times, this driver ensures efficient switching, which is critical for reducing power losses and improving overall system efficiency.
  • Bootstrap Operation: The integrated bootstrap diode simplifies the circuit design by providing the high-side gate drive voltage required for the N-channel MOSFETs.
  • Protection Features: It includes under-voltage lockout (UVLO) for both the high-side and low-side drivers to ensure the MOSFETs operate only when sufficient gate voltage is present, thereby protecting the device and the system.
  • Independent Inputs: Separate inputs for the high-side and low-side drivers offer design flexibility and the ability to implement advanced control schemes such as dead-time adjustment and brake functions.

Applications

The MAX15016BATX+ is versatile and can be used in a variety of applications, including:

  • Isolated and non-isolated power supplies
  • DC-DC converters
  • Motor control circuits
  • Inverters and class-D amplifiers
  • LED lighting systems

Package and Reliability

Offered in a compact TSSOP-EP package, the MAX15016BATX+ is designed to occupy minimal board space while providing maximum thermal performance. Its extended temperature range ensures reliable operation in demanding environments. Maxim Integrated's commitment to quality means that this driver is manufactured to the highest standards, ensuring both performance and longevity for your critical applications.

With its combination of high-voltage capability, high-speed performance, and robust protection features, the MAX15016BATX+ is an excellent choice for engineers looking to create efficient and reliable high-power electronic systems.

You May Also Be Interested in

Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess