EN
  • EN
  • DE

MCP1624T-I/MC

Part No MCP1624T-I/MC
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description Low-Voltage Input Boost Regulator for PIC® Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Applications Converter, PIC Microcontrollers
Voltage - Input 0.8 V ~ 5.5 V
Number of Outputs 1
Voltage - Output 2 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-VFDFN Exposed Pad
Manufacturer Package 8-DFN (2x3)
Win Source Part Number 1220921-MCP1624T-I/MC
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP1624
Introduction Date May 04, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MCP1624T-I/MC CAD Model

Description

Microchip Technology MCP1624T-I/MC Product Overview

The MCP1624T-I/MC is a compact, high-efficiency, fixed frequency, synchronous step-up DC-DC converter from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is specifically designed to operate from a single-cell alkaline, NiCd, NiMH, or Li-Ion battery source, making it an ideal choice for portable, battery-powered applications where extended battery life is essential.

With its input voltage range of 0.35V (start-up) to 5.5V, the MCP1624T-I/MC can continue to operate down to 0.65V after start-up, ensuring that the device can effectively utilize the full capacity of the battery. The output voltage is selectable via external resistors and can be set up to 5.5V, which provides a great deal of flexibility for powering various loads.

The MCP1624T-I/MC employs a pulse-width modulation (PWM) control scheme that provides a fixed switching frequency of 500 kHz, allowing for the use of small, surface-mount inductors and capacitors to minimize the overall solution footprint. Additionally, the device incorporates a low-resistance N-Channel MOSFET and a synchronous P-Channel MOSFET to improve efficiency and reduce power losses.

One of the key features of this step-up converter is its low quiescent current of just 19 µA, which significantly reduces the power drain when the device is in standby mode. This is particularly beneficial for battery-powered applications where energy conservation is critical. Furthermore, the MCP1624T-I/MC includes an under-voltage lockout (UVLO), over-temperature protection, and an automatic shut-down feature to safeguard the device and the connected load under abnormal operating conditions.

The MCP1624T-I/MC is available in a compact 6-pin SOT-23 package, which is well-suited for space-constrained applications. Its robust design and efficiency make it an excellent choice for a wide range of products, including wireless sensors, handheld devices, GPS receivers, and many other portable electronics that require a reliable power conversion solution.

For designers and engineers looking for a power-efficient voltage boost solution, the MCP1624T-I/MC from Microchip Technology offers the performance, reliability, and flexibility needed to develop cutting-edge portable applications.

You May Also Be Interested in

Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3334 $50.0100
370+ $0.2736 $101.2320
570+ $0.2651 $151.1070
780+ $0.2565 $200.0700
1,010+ $0.2480 $250.4800
1,350+ $0.2223 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,380 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess