EN
  • EN
  • DE

MAX1502TETJ

Part No MAX1502TETJ
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers - Application Specific
Description WIDE 4.5V TO 28V INPUT, DUAL-OUT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 79 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 208325-MAX1502TETJ
Ultra Librarian 3D Model Ultra Librarian MAX1502TETJ CAD Model

Description

Maxim Integrated MAX1502TETJ Battery Charger IC

The MAX1502TETJ from Maxim Integrated is a highly integrated battery charger IC designed for charging single-cell lithium-ion (Li+) batteries. This sophisticated IC is engineered to provide a safe and efficient charging process for portable electronic devices such as smartphones, tablets, digital cameras, and other USB-powered gadgets.

One of the standout features of the MAX1502TETJ is its ability to operate with either a USB port or an AC adapter as its power source. It automatically detects the type of power supply connected and selects the appropriate charging strategy. This flexibility makes it an ideal solution for devices that need to be charged in various environments without compromising the charging time or battery health.

The charging voltage and current of the MAX1502TETJ are programmable via an I2C-compatible interface, which allows for precise control over the charging parameters to match the specific requirements of the battery being charged. Additionally, the IC incorporates a range of safety features, including overvoltage protection, thermal protection, and a safety timer to prevent overcharging, thereby extending the life of the battery.

Another significant advantage of the MAX1502TETJ is its small form factor. The IC comes in a tiny 16-pin thin QFN package, which makes it suitable for space-constrained applications. Its compact size does not come at the expense of performance, as it still delivers a high level of integration, including an internal FET, current-sense circuitry, and reverse-blocking protection.

Overall, the Maxim Integrated MAX1502TETJ is a reliable and versatile battery charging solution that offers designers a high degree of customization and protection features. Its advanced charging algorithm ensures that batteries are charged quickly and safely, making it an excellent choice for the next generation of portable electronic devices.

Key features of the MAX1502TETJ include:

  • Programmable fast-charge and termination current
  • Automatic power source detection
  • I2C-compatible interface for charge parameter programming
  • Integrated safety features including overvoltage, thermal, and timer protection
  • Compact 16-pin thin QFN package

You May Also Be Interested in

Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568
Cypress Semiconductor Corp
CCG3
Lowest to $3.0901
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Cypress Semiconductor Corp
IC USB TYPE-C CONTROLLER 24QFN
Lowest to $12.4506
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Cypress Semiconductor Corp
IC USB TYPE C CONTROL
Lowest to $3.4484

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0654 $58.2426
46+ $2.5156 $115.7176
72+ $2.4371 $175.4712
98+ $2.3574 $231.0252
127+ $2.2788 $289.4076
170+ $2.0432 $347.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,130 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess