EN
  • EN
  • DE

MAX1508ETA+T

Part No MAX1508ETA+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER LI-ION 8-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Fault Protection Over Voltage
Charge Current - Max 800mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-TDFN-EP (3x3)
Win Source Part Number 021150-MAX1508ETA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1508ETA+T CAD Model

Description

Maxim Integrated MAX1508ETA+T - High-Efficiency, Low-IQ, USB/AC Adapter Linear Battery Charger

The Maxim Integrated MAX1508ETA+T is a cutting-edge linear battery charger designed for single-cell lithium-ion (Li+) batteries. Its high efficiency and low quiescent current (IQ) make it an ideal solution for portable applications where energy efficiency is paramount. This device is specifically tailored for charging batteries from either a USB port or an AC adapter.

With an input voltage range of 4.1V to 6.3V, the MAX1508ETA+T can handle the varied outputs of USB sources and AC adapters, ensuring compatibility with a broad range of power supplies. The charger integrates a current-sense circuit, thermal regulation to protect the battery, and a charge termination feature to enhance battery life and safety.

One of the key highlights of this charger is its programmable charge current up to 500mA, which allows users to customize the charging rate based on the specific requirements of their battery and application. Additionally, the MAX1508ETA+T provides a preconditioning feature that gently charges batteries that have been deeply discharged, reviving them safely before ramping up to the full charging rate.

For safety, the MAX1508ETA+T includes an automatic recharge feature, which initiates a new charging cycle if the battery voltage falls below a certain threshold. This ensures the battery remains fully charged without overcharging. The device also boasts a charge-status output that signals whether the battery is currently being charged or if the charge is complete, which can be used to drive an external LED indicator for user-friendly status reporting.

Engineered in a tiny 8-pin TDFN package, the MAX1508ETA+T saves valuable board space and is ideal for space-constrained portable devices. It operates over a broad temperature range from -40°C to +85°C, making it suitable for use in a variety of environments.

In summary, the Maxim Integrated MAX1508ETA+T offers a compact, efficient, and versatile charging solution, perfect for modern portable electronics that require reliable battery management.

You May Also Be Interested in

Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $7.2250
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess