EN
  • EN
  • DE

MAX15157BATJ+T

Part No MAX15157BATJ+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 60V H-BRIDGE STEP-UP/STEP-DOWN C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Number of Outputs 1
Output Phases 4
Voltage - Supply (Vcc/Vdd) 8V ~ 60V
Frequency - Switching 120kHz ~ 1MHz
Synchronous Rectifier No
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Power Good, Ramp, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
Base Product Number MAX15157
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1001507-MAX15157BATJ+T
Ultra Librarian 3D Model Ultra Librarian MAX15157BATJ+T CAD Model

Description

MAX15157BATJ+T - Maxim Integrated

The MAX15157BATJ+T from Maxim Integrated is a high-performance, compact, and efficient integrated circuit designed to cater to a wide array of power management applications. This versatile device is particularly well-suited for space-constrained environments where a reliable and consistent power supply is critical.

At the heart of the MAX15157BATJ+T is an advanced synchronous step-down DC-DC converter which is capable of delivering up to 4A of continuous current. This makes it an excellent choice for powering FPGAs, DSPs, microprocessors, and other digital ICs that require a high-quality, stable power source. The device operates over a wide input voltage range of 4.5V to 24V, allowing it to accommodate various power sources and systems.

One of the standout features of the MAX15157BATJ+T is its high efficiency, which not only conserves power but also minimizes the thermal footprint of the system. This is particularly beneficial in designs where thermal management is a concern. Additionally, the device offers a programmable switching frequency ranging from 200kHz to 2.2MHz, which provides designers with the flexibility to optimize performance for specific applications.

The MAX15157BATJ+T also incorporates a range of protective features to ensure the longevity and reliability of the end application. These include over-temperature protection, under-voltage lockout, and over-current protection. The device is also equipped with a power-good indicator which simplifies power sequencing and system monitoring.

Housed in a compact 32-pin TQFN package, the MAX15157BATJ+T minimizes the PCB footprint, which is a crucial advantage for modern electronics where space is at a premium. Its surface-mount design aligns with automated assembly processes, ensuring ease of integration into a variety of product designs.

In summary, the MAX15157BATJ+T from Maxim Integrated is a powerful, efficient, and reliable solution for advanced power management, combining performance with protective features in a design that is both space-saving and versatile for a range of applications.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0334 $52.4342
31+ $3.3094 $102.5914
47+ $3.2060 $150.6820
65+ $3.1026 $201.6690
84+ $2.9992 $251.9328
112+ $2.6889 $301.1568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess