EN
  • EN
  • DE

MAX1535AETJ

Part No MAX1535AETJ
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Description Highly Integrated Level 2 SMBus Battery Charger
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 208403-MAX1535AETJ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1535AETJ CAD Model

Description

Maxim Integrated MAX1535AETJ Step-Down Controller

The MAX1535AETJ from Maxim Integrated is a high-performance, step-down controller specifically designed for CPU core power supplies in notebook computers. It is an efficient and versatile solution that supports the fast-transient response required by high-frequency CPUs, ensuring stable power delivery and optimal performance.

This advanced controller operates at a high switching frequency of up to 300kHz, which allows for the use of smaller, more cost-effective inductors and capacitors, resulting in a compact power supply design. The MAX1535AETJ is also equipped with an integrated synchronous rectifier driver, further enhancing its efficiency by reducing power loss during the rectification process.

One of the key features of the MAX1535AETJ is its ability to provide a dynamically adjustable output voltage. This is achieved through its support for VID (Voltage Identification) inputs, which allows the controller to adjust the CPU voltage in fine increments, based on the processor's load and power-saving modes. This capability is critical for meeting the low-voltage and high-current demands of modern notebook CPUs while optimizing power consumption and extending battery life.

The device incorporates a range of protection features to ensure the safety and reliability of the power supply. These include overvoltage protection, undervoltage protection, and thermal shutdown. Additionally, the MAX1535AETJ offers a soft-start feature to minimize inrush current during startup, which helps prevent stress on the battery and power components.

Engineered in a compact 32-pin TQFN package, the MAX1535AETJ is designed to occupy minimal board space, making it an excellent choice for space-constrained applications. Its robust design and comprehensive features make it a preferred choice for engineers and designers looking to create efficient, high-performance power supplies for the latest generation of notebook computers.

With Maxim Integrated's reputation for quality and reliability, the MAX1535AETJ step-down controller is a top-tier solution for any application requiring precise voltage regulation and efficient power management.

You May Also Be Interested in

ESMT
Lowest to $0.9506
Coilcraft
Lowest to $1.5451
Shindengen
Lowest to $0.2021
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
EliteMT
Lowest to $1.3456
EliteMT
Lowest to $3.7539
ESMT
Lowest to $3.2617
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess