EN
  • EN
  • DE

MAX1544ETL+

Part No MAX1544ETL+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC QUICK-PWM DUAL-PHASE 40-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Controller, AMD Hammer
Voltage - Input 2 V to 28 V
Number of Outputs 1
Output Voltage 0.68 V to 1.55 V
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 40-TQFN-EP (6x6)
Win Source Part Number 1066280-MAX1544ETL+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1544ETL+ CAD Model

Description

Maxim Integrated MAX1544ETL+ Overview

The MAX1544ETL+ is a high-performance, step-down controller with integrated MOSFETs, designed by Maxim Integrated to deliver efficient power management and conversion for a variety of applications. This advanced power solution is ideal for compact and power-sensitive systems, such as laptops, portable devices, and embedded systems, where efficient power conversion is crucial for performance and battery life.

Key Features

  • Integrated MOSFETs: The MAX1544ETL+ incorporates internal power MOSFETs, which simplifies the design process and reduces external component count, saving valuable board space and reducing overall system cost.
  • High Efficiency: Designed with efficiency in mind, this controller operates with a high switching frequency that enables the use of small, low-cost inductors and capacitors, resulting in a compact power supply design with excellent power efficiency.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for flexibility in design and the ability to cater to the specific voltage requirements of various applications.
  • Thermal Protection: The device includes thermal protection features that safeguard the system against overheating, ensuring reliable operation under a wide range of conditions.
  • Low Quiescent Current: With its low quiescent current, the MAX1544ETL+ contributes to extended battery life in portable applications, making it an energy-efficient choice for mobile devices.

Applications

  • Notebook Computers
  • Portable Electronics
  • Embedded Systems

Technical Specifications

The MAX1544ETL+ operates over a wide input voltage range, ensuring compatibility with various power sources. It features a high-frequency operation, which allows for a smaller overall solution size due to the reduced inductor and capacitor sizes. The device also comes in a compact TQFN package, which is suitable for space-constrained applications.

Conclusion

Maxim Integrated's MAX1544ETL+ is an efficient, integrated step-down controller that offers a compact, high-performance power management solution. With its integrated MOSFETs, adjustable output, and thermal protection, it is an excellent choice for designers looking to optimize power in their next-generation electronic devices.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2687 $58.8366
44+ $2.6819 $118.0036
67+ $2.5988 $174.1196
92+ $2.5144 $231.3248
119+ $2.4313 $289.3247
159+ $2.1795 $346.5405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess