EN
  • EN
  • DE

MAX1586AETM

Part No MAX1586AETM
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description LOW-IQ PMICS WITH DYNAMIC CORE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Handheld/Mobile Devices
Current - Supply 225µA
Voltage - Supply 2.6V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Base Product Number MAX1586
Standard Package 36 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629568-MAX1586AETM
Ultra Librarian 3D Model Ultra Librarian MAX1586AETM CAD Model

Description

Introducing the MAX1586AETM Voltage Regulator from Maxim Integrated

The MAX1586AETM is a high-performance, compact voltage regulator designed by Maxim Integrated, one of the leading companies in the development of innovative analog and mixed-signal products. This advanced piece of technology is tailored to meet the demanding power management requirements of modern, portable electronic devices such as smartphones, tablets, and other handheld gadgets.

Key Features

  • High Efficiency: The MAX1586AETM offers an impressive efficiency rate, which is crucial for battery-operated devices. It ensures that the power consumption is minimized, thereby extending battery life.
  • Dual Outputs: This regulator is equipped with two outputs that can be independently controlled, providing versatility in powering different components of an electronic device.
  • Adjustable Output Voltage: The output voltages are adjustable, allowing designers to fine-tune the power supply according to specific requirements of the target application.
  • Small Footprint: Its compact QFN package is space-saving, making it an ideal solution for devices where the PCB real estate is at a premium.
  • Low Dropout: The low dropout (LDO) feature of the MAX1586AETM ensures stable operation even when the input voltage is close to the output voltage, enhancing the performance of the end product.

Applications

The MAX1586AETM is suitable for a wide range of applications, including:

  • Portable Media Players
  • Handheld GPS Units
  • Personal Digital Assistants (PDAs)
  • Mobile Phones
  • Other Portable Devices Requiring Multiple Power Rails

Technical Specifications

With a 2.6V to 5.5V input voltage range and the ability to provide output voltages as low as 0.7V, the MAX1586AETM is a highly flexible solution for modern electronic designs. It also features over-temperature and over-current protection, ensuring the safety and reliability of the device it powers.

Maxim Integrated's MAX1586AETM stands out as a high-quality voltage regulator that combines efficiency, versatility, and reliability, making it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess