EN
  • EN
  • DE

MAX158ACWI+

Part No MAX158ACWI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC CMOS 8BIT W/MUX&REF28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer Maxim Integrated
Packaging Tube
Number of Bits 8
Sampling Rate (Per Second) 400k
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture Flash
Reference Type Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Features Selectable Address
Operating Temperature Range 0°C ~ 70°C
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package 28-SOIC W
Win Source Part Number 133557-MAX158ACWI+
Ultra Librarian 3D Model Ultra Librarian MAX158ACWI+ CAD Model

Description

Maxim Integrated MAX158ACWI+ Product Overview

The MAX158ACWI+ is a high-performance, low-power, 8-channel, 8-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precise digital conversion of analog signals for a wide range of applications. This device stands out for its versatility and efficiency, making it an ideal choice for systems requiring multiple-channel data acquisition with minimal power consumption.

Key Features

  • Multi-Channel Flexibility: The MAX158ACWI+ features 8 analog input channels, allowing for simultaneous sampling and conversion of multiple signals. This makes it suitable for multiplexed systems that need to monitor various sensors or inputs concurrently.
  • High-Speed Conversion: With a conversion time as low as 1.5 microseconds, this ADC provides rapid data processing, ensuring timely and responsive performance in applications where speed is critical.
  • Low Power Operation: Designed for power-sensitive applications, the device operates with a single +5V supply and has a power-down mode to further reduce power consumption when not in active use.
  • Integrated Features: The MAX158ACWI+ includes a sample-and-hold circuit, a clock oscillator, and a reference voltage source, which simplify the design and reduce the need for external components.
  • Digital Interface: It features a parallel interface for easy integration with microcontrollers, digital signal processors (DSPs), and other digital systems.

Applications

The MAX158ACWI+ is well-suited for various applications, including:

  • Data acquisition systems
  • Industrial process control
  • Battery-powered devices
  • Medical instruments
  • Robotics
  • Instrumentation

Its robust design ensures reliable performance in harsh industrial environments, while its compact 28-pin wide-body SOIC package makes it easy to integrate into space-constrained designs.

Overall, the MAX158ACWI+ from Maxim Integrated is a versatile and efficient solution for systems requiring high-quality, multi-channel analog-to-digital conversion. Its combination of speed, power efficiency, and integrated features make it a valuable component for engineers and designers looking to enhance the performance of their data acquisition and control systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $98.7999 $98.7999
2+ $95.7125 $191.4250
3+ $92.6252 $277.8756
4+ $89.5379 $358.1516
5+ $80.2748 $401.3740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess