EN
  • EN
  • DE

DS1305+

Part No DS1305+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description Clock, Real Time; DIP; 16 Pins; 2.0 to 5.5 V; 5.8 V (Max.); +0.8 V (Max.); 6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Date Format YY-MM-DD-dd
Frequency 32.8 kHz
Height 4.45 mm
Interface SPI
Lead Free Yes
Length 19.43 mm
Logic Function Clock
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Memory Size 96 B
Min Operating Temperature 0 °C
Min Supply Voltage 2 V
Mount Through Hole
Number of Outputs 1
Number of Pins 16
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Weight 1.627801 g
Width 7.87 mm
Win Source Part Number 1056036-DS1305+
Categories Clock/Timing - Real Time Clocks
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1305+ CAD Model

Description

The DS1305+ Serial Alarm Real-Time Clock from Maxim Integrated is an essential component for timekeeping and alarm management in sophisticated electronic systems. This integrated circuit provides a full binary-coded decimal (BCD) clock/calendar with 56 bytes of NV SRAM. The clock/calendar functionality includes seconds, minutes, hours, day, date, month, and year information, with automatic adjustments for leap years up to the year 2100.

One of the standout features of the DS1305+ is its dual programmable alarm capabilities. These alarms can be set to trigger on a variety of combinations, including once per second, minute, hour, day, date, or month. This flexibility makes the DS1305+ particularly useful for applications requiring regular or periodic tasks, such as data logging or maintenance reminders.

The device communicates with a microcontroller via a simple serial interface. It is compatible with SPI™ and 3-wire interfaces, ensuring ease of integration into existing systems. The serial communication protocol facilitates low wiring complexity and enables long-distance communication with the clock.

Maxim Integrated has designed the DS1305+ with power management in mind. It includes an integrated power-fail detect and switch circuitry, which allows the device to automatically switch to a backup power supply in the event of a primary power failure. This feature ensures continuous operation and timekeeping integrity, which is critical for applications where time data is crucial.

The DS1305+ operates over the standard temperature range of 0°C to +70°C and is available in a 20-pin (300-mil) SO package. Its compact size and robust feature set make it an excellent choice for a broad range of applications, including embedded systems, industrial controllers, and consumer electronics that require accurate timekeeping and flexible alarm functionality.

For more information and technical specifications, visit the Maxim Integrated website or consult the DS1305+ datasheet.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499
NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309
Microchip Technology
IC RTC CLK/CALENDAR SPI 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Lowest to $2.0416
Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2658 $50.1264
18+ $5.8616 $105.5088
27+ $5.6595 $152.8065
39+ $5.2552 $204.9528
50+ $5.0531 $252.6550
62+ $4.8510 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess