EN
  • EN
  • DE

MAX16001DTE+

Part No MAX16001DTE+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC UP SUPERVISOR QUAD 16-TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 2.5V, 3.3V, Adj, Adj
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (4x4)
Family Part Number MAX16001
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 701687-MAX16001DTE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16001DTE+ CAD Model

Description

Maxim Integrated MAX16001DTE+ Overview

The MAX16001DTE+ from Maxim Integrated is a robust, high-performance power-supply sequencer and monitor designed for use in complex digital systems. This device ensures the correct power-up and power-down sequencing of multiple power supplies, which is crucial for systems that demand precise voltage rail sequencing to maintain integrity and reliability. Its compact design and integrated features make it an ideal solution for a wide range of applications, including servers, storage systems, and telecom infrastructure.

Key Features

  • Voltage Monitoring: The MAX16001DTE+ monitors up to four system voltages, ensuring that all power rails are within their specified thresholds before enabling the next sequence step.
  • Programmable Sequencing: Users can program the sequence of voltage rail enable signals through external resistors, which allows for a customizable and flexible power-up and power-down sequence tailored to specific system requirements.
  • Power-Fail Input: A dedicated power-fail input (PFI) provides an early warning of a power failure, allowing the system to initiate a controlled shutdown sequence.
  • Manual Reset Input: The inclusion of a manual reset input allows for an external signal to initiate a system reset, providing an additional layer of control.
  • Compact Package: The MAX16001DTE+ comes in a space-saving 16-pin TQFN package, which is suitable for densely packed PCBs where space is at a premium.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, this device is capable of functioning reliably in harsh environmental conditions.
  • Adjustable Delays: The power-up and power-down delays are adjustable, allowing designers to fine-tune the timing of the sequencing events to match the system's requirements.

Applications

  • Data Centers
  • Telecommunications Equipment
  • Networking Hardware
  • Industrial Control Systems
  • High-Performance Computing

The MAX16001DTE+ is a testament to Maxim Integrated's commitment to providing innovative, high-quality power management solutions. Its precise voltage monitoring and sequencing capabilities ensure that digital systems operate smoothly and safely, minimizing the risk of damage due to improper power sequencing.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess