EN
  • EN
  • DE

MAX1613EEE

Part No MAX1613EEE
Manufacturer Maxim Integrated
Catalog Unclassified
Description IC HOTSWAP W/3V LINE 16-QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Base Product Number MAX161
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 629600-MAX1613EEE
Ultra Librarian 3D Model Ultra Librarian MAX1613EEE CAD Model

Description

Maxim Integrated MAX1613EEE Temperature Sensor and Overheat Detector IC

The MAX1613EEE from Maxim Integrated is a high-precision temperature sensor and overheat detector integrated circuit designed to provide accurate temperature monitoring and system protection. This IC is particularly suitable for use in a variety of electronic applications, including personal computers, electronics equipment, and industrial systems where temperature regulation and overheating prevention are crucial for reliable operation.

Key Features

  • High Accuracy: The MAX1613EEE offers precise temperature measurements with an accuracy of ±1°C, ensuring that your system can respond to temperature changes with high precision.
  • Remote Sensing: This IC is capable of monitoring the temperature of a remote thermal diode, which can be located on a CPU, GPU, or other heat-generating components, allowing for direct temperature readings from the heat source.
  • Programmable Overtemperature Alarm: The device features a programmable overtemperature alarm output (OT) that can be set to trigger at a specific temperature threshold, providing an immediate response to prevent overheating.
  • Two-Wire Interface: Communication with the MAX1613EEE is facilitated through a simple two-wire serial interface, compatible with most microcontrollers and making system integration straightforward.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX1613EEE operates with low power consumption, making it ideal for battery-powered devices.
  • Small Footprint: Housed in a compact 16-pin QSOP package, the MAX1613EEE saves valuable board space and is suitable for high-density circuit designs.

Applications

  • Personal Computers and Servers
  • Electronic Test Equipment
  • Industrial Systems
  • Telecommunications Equipment

The MAX1613EEE integrates seamlessly into your system, providing a robust solution for temperature monitoring and control. With its high accuracy and programmable features, it's an essential component for maintaining the integrity and performance of your electronic systems. Maxim Integrated's commitment to quality ensures that the MAX1613EEE will deliver reliable and consistent performance, making it a trusted choice for engineers and designers alike.

You May Also Be Interested in

Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737
Texas Instruments
PROTOTYPE
Lowest to $4.3657
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
CELLULAR SUBSCRIBER TERMINAL PWR
Need more? Email Us
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess