EN
  • EN
  • DE

MAX1631EAI-TG074

Part No MAX1631EAI-TG074
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG LINEAR LOW NOISE PWR SUP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Controller, Notebook Computers
Voltage - Input 4.2V ~ 30V
Number of Outputs 2
Voltage - Output 2.5V ~ 3.3V, 5V, 12V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 208604-MAX1631EAI-TG074
Ultra Librarian 3D Model Ultra Librarian MAX1631EAI-TG074 CAD Model

Description

Product Overview: MAX1631EAI-TG074 from Maxim Integrated

The MAX1631EAI-TG074 is a high-performance, step-down DC-DC controller from Maxim Integrated, designed to deliver precise voltage regulation and efficiency for advanced electronic systems. This component is part of Maxim's extensive range of power management solutions, renowned for their reliability and innovation.

Key Features

  • Wide Input Voltage Range: The device is capable of handling a broad input voltage range, making it suitable for a variety of applications, from battery-powered devices to industrial systems.
  • High Efficiency: With its advanced design, the MAX1631EAI-TG074 ensures high conversion efficiency, which is crucial for extending battery life and reducing thermal stress in electronic systems.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to meet the specific requirements of different circuits and applications.
  • Multiple Output Capability: This controller can manage multiple outputs, allowing for the simultaneous regulation of different voltage rails within a system.
  • Integrated Protection Features: It includes several protection features such as over-temperature protection, over-current protection, and under-voltage lockout to ensure the longevity and safety of both the power controller and the system it powers.

Applications

The MAX1631EAI-TG074 is ideal for a wide array of applications, including:

  • Notebook Computers
  • Portable Equipment
  • Telecommunications Equipment
  • Networking Systems
  • Industrial Power Systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX1631EAI-TG074 is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability in demanding environments. The device is also RoHS compliant, reflecting Maxim's dedication to environmental responsibility.

Product Packaging and Availability

The MAX1631EAI-TG074 comes in a 28-pin SSOP package, offering a compact solution for space-constrained applications. Its part number suffix 'TG074' indicates specific configuration or packaging options. Availability can vary, so customers should check with Maxim Integrated or authorized distributors for current stock and ordering information.

For engineers and designers seeking a robust and versatile power management solution, the MAX1631EAI-TG074 from Maxim Integrated stands out as a reliable choice that can meet a wide range of power requirements with precision and efficiency.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1217 $63.6510
70+ $1.7417 $121.9190
105+ $1.6875 $177.1875
145+ $1.6320 $236.6400
185+ $1.5777 $291.8745
245+ $1.4149 $346.6505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess